location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverstone SST-GD02B-MT computer case Mini Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverstone Check ‘Silverstone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SST-GD02B-MT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SST-GD02B-MT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0844761004422 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Silverstone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Silverstone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 15:49:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Silverstone SST-GD02B-MT computer case Mini Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini Tower PC
  • - DTX, Mini-ITX
  • - Aluminum
  • - Black
Long product name Silverstone SST-GD02B-MT computer case Mini Tower Black :
The short editorial description of Silverstone SST-GD02B-MT computer case Mini Tower Black

SST-GD02B-MT (Black w/ multimedia + 4.3” touchscreen)
More>>>
Short summary description Silverstone SST-GD02B-MT computer case Mini Tower Black:
This short summary of the Silverstone SST-GD02B-MT computer case Mini Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Silverstone SST-GD02B-MT, Mini Tower, PC, Black, DTX, Mini-ITX, Aluminum, 16.9" (430 mm)

Long summary description Silverstone SST-GD02B-MT computer case Mini Tower Black:
This is an auto-generated long summary of Silverstone SST-GD02B-MT computer case Mini Tower Black based on the first three specs of the first five spec groups.

Silverstone SST-GD02B-MT. Form factor: Mini Tower, Type: PC, Product color: Black. Width: 16.9" (430 mm), Depth: 14.2" (360 mm), Height: 6.1" (155 mm). Power supply type: PS2(ATX), Ventilation fan(s): 2 x 80mm, 2050rpm, Internal drive bays: 3.5” x 2

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 08:58:27
Uk has collected 4 expert reviews for Silverstone SST-GD02B-MT computer case Mini Tower Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Silverstone

Silverstone GD02MT Desktop Silver
(show image)
SST-GD02S-MT GD02MT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)