location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS516 16x 10/100 Mbps RJ45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS516GE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 4000 entries
Guarantee: Switch - 5 years
Power supply - 2 years
Long product name NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged :
The short editorial description of NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged

FS516 16x 10/100 Mbps Fast Ethernet Switch RJ45
More>>>
NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged:
The official marketing text of NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged as supplied by the manufacturer

NETGEAR's Fast Ethernet switches provide a cost-effective way to instantaneously increase network performance while preserving most of your network investment, including installed cabling and end users' software and hardware. These switches are ideal for intermixing 10 and 100 Mbps devices. They provide you with automatic speed and full/half-duplex sensing per port. Running in full-duplex mode, each port delivers 200 Mbps of network speed. Easy to set up and use, these 500-series switches are ideal for speedily delivering large amounts of multimedia, image, and video information.

Short summary description NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged:
This short summary of the NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS516 16x 10/100 Mbps RJ45, Unmanaged, Full duplex

Long summary description NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged:
This is an auto-generated long summary of NETGEAR FS516 16x 10/100 Mbps RJ45 Unmanaged based on the first three specs of the first five spec groups.

NETGEAR FS516 16x 10/100 Mbps RJ45. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Full duplex
Yes
Data transmission
Supported data transfer rates
10/100Mbs
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.2 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Fast Ethernet
Design
Stackable *
No
Safety
UL 1950/CUL; TUV (EN 60 950)
Certification
CE FCC Part 15 Class A EN 55 022 (CISPR 22), Class A VCCI Class A
Power
Power consumption (typical)
30 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
5.51 lbs (2.5 kg)
Other features
Latency
80µs
Dimensions (WxDxH)
13 x 7.95 x 1.69" (330 x 202 x 43 mm)
I/O ports
16x 10/100 Mbps RJ-45 ports;
Power requirements
100 - 240V, 50/60 Hz
Brand Image Article code product Stock Price from
NETGEAR FS524 network switch Unmanaged NETGEAR FS524 network switch Unmanaged
(show image)
FS524 FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524NA FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524UK FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524GE FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)