location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs SBS270 2x2.5W Stereo Active Retail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBS270 2x2.5W Stereo Active Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000000AA271 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 14:22:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Creative Labs SBS270 2x2.5W Stereo Active Retail :
The short editorial description of Creative Labs SBS270 2x2.5W Stereo Active Retail

Speaker SBS270 2x5W Stereo Speakers RMS Ext
More>>>
Short summary description Creative Labs SBS270 2x2.5W Stereo Active Retail:
This short summary of the Creative Labs SBS270 2x2.5W Stereo Active Retail data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs SBS270 2x2.5W Stereo Active Retail, 5 W, 110Hz-20kHz

Long summary description Creative Labs SBS270 2x2.5W Stereo Active Retail:
This is an auto-generated long summary of Creative Labs SBS270 2x2.5W Stereo Active Retail based on the first three specs of the first five spec groups.

Creative Labs SBS270 2x2.5W Stereo Active Retail. RMS rated power: 5 W, Frequency range: 110Hz-20kHz

Brand Image Article code product Stock Price from
Creative Labs

Creative Labs SBS260 2.0 Retail Wired 2.5 W
(show image)
51MF0055AA001 SBS260 2.0 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)