location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS114A KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS114A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS114A show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CS114A KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - Easy to Install.
  • - Supports 1920 x 1440 Resolution.
  • - Hot Pluggable: computers can be added or removed from the installation without powering down the switch.
  • - Auto Scan Function.
  • - OS Compatibility: DOS,WIN 98/WIN ME/WIN NT/WIN 2K/WIN XP/WIN 2003 and LINUX.
  • - For more information about KVMs which can connect to CS-114A, see Compatible KVM Table.
Long product name ATEN CS114A KVM switch :
The short editorial description of ATEN CS114A KVM switch

4-Port PS/2 KVM Switch
More>>>
ATEN CS114A KVM switch:
The official marketing text of ATEN CS114A KVM switch as supplied by the manufacturer

CS114A is a KVM Switch with built-in PS/2. It can control 4 servers via a single console and allows users to switch between computers via the buttons on the front panel of the switch or the hotkey configuration on the keyboard. It is the simplest and most convenient most convenient solution for multi-computer management.

Short summary description ATEN CS114A KVM switch:
This short summary of the ATEN CS114A KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS114A, 1920 x 1440 pixels

Long summary description ATEN CS114A KVM switch:
This is an auto-generated long summary of ATEN CS114A KVM switch based on the first three specs of the first five spec groups.

ATEN CS114A. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1920 x 1440 pixels. Weight: 5.84 lbs (2.65 kg). Connectivity technology: Wired, Dimensions (WxDxH): 7.09 x 8.82 x 3.23" (180 x 224 x 82 mm), Compatible operating systems: DOS WIN 98/WIN ME/WIN NT/WIN 2K/WIN XP/WIN 2003 LINUX

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Maximum resolution *
1920 x 1440 pixels
Design
LED indicators
Yes
Weight & dimensions
Weight
5.84 lbs (2.65 kg)
Other features
Connectivity technology
Wired
I/O ports
10xMini Din-6 F 1xHDB-15 F 4xHDB-15 M
Dimensions (WxDxH)
7.09 x 8.82 x 3.23" (180 x 224 x 82 mm)
Ports quantity
4
Compatible operating systems
DOS WIN 98/WIN ME/WIN NT/WIN 2K/WIN XP/WIN 2003 LINUX
Power requirements
DC 9V, 300mA