location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT2200I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT2200I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304274025 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2.2 kVA 1980 W
  • - Waveform: Sine
  • - 11 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Long product name APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s) :
The short editorial description of APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s)

2200VA, 1980W, 151-302V / 220-240V, 365J, 11 outlets, VRLA, 45dB, LCD, black
More>>>
Short summary description APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s):
This short summary of the APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT2200I, Line-Interactive, 2.2 kVA, 1980 W, Sine, 151 V, 302 V

Long summary description APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s):
This is an auto-generated long summary of APC SMT2200I uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 11 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMT2200I. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, IEC Jumpers, Power plug: C20 coupler, AC outlets quantity: 11 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h, Replacement battery cartridge: RBC55. Form factor: Tower, Product color: Black, Display type: LCD. Width: 7.76" (197 mm), Depth: 21.4" (544 mm), Height: 17.1" (435 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
47 - 53, 57 - 63 Hz
Surge energy rating
365 J
Emergency Power Off (EPO)
Yes
Noise level
45 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler, IEC Jumpers
Power plug
C20 coupler
AC outlets quantity
11 AC outlet(s)
Number of output IEC jumpers
2
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery recharge time
3 h
Replacement battery cartridge
RBC55
Design
Form factor *
Tower
Product color *
Black
Display type
LCD
Certification
CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
7.76" (197 mm)
Depth
21.4" (544 mm)
Height
17.1" (435 mm)
Weight
107.6 lbs (48.8 kg)
Package width
15" (381 mm)
Package depth
30" (762 mm)
Package height
27.5" (699 mm)
Package weight
136.5 lbs (61.9 kg)
Packaging data
Cables included
RS-232, USB cable
Resource CD
Yes
Software CD
Yes
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)