location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC SP-TF1 Black 30 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-TF1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013520 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110618 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:43
The date of the most recent change of the data-sheet in Icecat's system
NEC 100013520 user manual (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC SP-TF1 Black 30 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 W 2.0 channels
  • - 150 - 25000 Hz 8 Ω
  • - Black
Guarantee: 3 Years
Long product name NEC SP-TF1 Black 30 W :
The short editorial description of NEC SP-TF1 Black 30 W

40 W, 8 Ohm, 150 Hz - 205 kHz
More>>>
Short summary description NEC SP-TF1 Black 30 W:
This short summary of the NEC SP-TF1 Black 30 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SP-TF1, 2.0 channels, 30 W, 150 - 25000 Hz, 8 Ω, Black

Long summary description NEC SP-TF1 Black 30 W:
This is an auto-generated long summary of NEC SP-TF1 Black 30 W based on the first three specs of the first five spec groups.

NEC SP-TF1. Audio output channels: 2.0 channels. RMS rated power: 30 W, Frequency range: 150 - 25000 Hz, Impedance: 8 Ω. Product color: Black

Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)