location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-MP900D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-MP900DBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086019125
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Blue Trace 1600 DPI Black
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Batteries
  • - 1 AA
Long product name Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI :
The short editorial description of Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI

S Action, Bluetooth 3.0, 1600dpi, AA
More>>>
Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI:
The official marketing text of Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI as supplied by the manufacturer

S Action Mouse

- Bluetooth® mouse that combines the convenience of wireless connection with the precision of a wired mouse
- Optimised for multi-tasking — supports Multi Windows and Recent App and Menu on Samsung tablets
- Ergonomically-designed body for maximum comfort and control
- Blue Trace technology for excellent control and accuracy

Complement the elegant design of your mobile device with this stylish Samsung Bluetooth® Mouse. Its compact and ergonomic body design ensures easy maneuverability and grip. The S Action mouse is optimised for multi-tasking, and supports Multi Windows and Recent App and Menu on Samsung tablets. With Blue Trace technology, it provides exceptionally accurate control on almost any surface.

The Smarter Way To Communicate

Eliminate the inaccuracy that you get with some types of wireless mouse! Samsung's Bluetooth® mouse combines all the convenience of wireless connection with the precision of a wired mouse. With an omnidirectional range of up to 10metres, fully supporting Bluetooth® 3.0, the S Action Mouse delivers seamless connectivity with full control and high accuracy.

Optimised For Multi-tasking

Samsung Action mouse’s Recent App / Menu and Multi Window modes are optimised for Samsung Android™ tablets*. Briefly press the S Action Button to view recent apps at a glance at the bottom of the screen. Press and hold the S Action Button to run menu functions to access the setup of App Tray or Apps running, or the right button of the mouse to run Multi Window.

Ergonomic Design

User-comfort is critical therefore Samsung's Bluetooth® mouse is ergonomically designed to give you maximum comfort and control. Even if you use the mouse for long periods of time, the discomfort to your wrist will be minimal.

More Control In More Places

With Blue Trace technology, you will have excellent control and accuracy with the Bluetooth® mouse. And because it works fully on many different surface types, there's no need for a mouse pad anymore!

Short summary description Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI:
This short summary of the Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ET-MP900D, Right-hand, Blue Trace, Bluetooth, 1600 DPI, Black

Long summary description Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI:
This is an auto-generated long summary of Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI based on the first three specs of the first five spec groups.

Samsung ET-MP900D. Form factor: Right-hand. Movement detection technology: Blue Trace, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
Blue Trace
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
Universal
Frequency band
2.4 GHz
Bluetooth version
3.0+HS
Design
Form factor *
Right-hand
Product color *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
3.85" (97.7 mm)
Depth
1.33" (33.7 mm)
Height
2.2" (55.8 mm)
Weight
2.93 oz (83.1 g)
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:53:14
Uk has collected 2 expert reviews for Samsung ET-MP900D mouse Travel Right-hand Bluetooth Blue Trace 1600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetnutz.com
Updated:
2014-08-29 01:53:14
Posted in ReviewsWith the Galaxy NotePro 12.2 and Tab Pro 12.2, Samsung is pushing more of a desktop experience with matching NotePRO 12.2/TabPRO 12.2 Keyboard Cover and of course the S Action Mouse. In this review we’ll focus on the latter. The S Acti...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)