location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6526cdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102PW3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983032398 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 22:43:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Color copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 465S 667 MHz
  • - 80.5 lbs (36.5 kg)
Guarantee: 2-year warranty as standard. KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm :
The short editorial description of KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm

4-in-1 multifunctional, Colour, A4, 26ppm, Laser, USB 2.0 and Gigabit Ethernet, USB Host, 50-sheet multi-purpose tray + 250-sheet universal paper cassette Paper capacity, maximum 1300 sheet
More>>>
KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm:
The official marketing text of KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm as supplied by the manufacturer

The productive and compact colour device

- Up to 26 pages per minute in A4 colour and black and white
- Up to 9,600 dpi printing quality with multi-bit technology
- Time to first copy: 10/12 seconds in b/w and colour
- Double-sided print, copy, scan and fax functionality as standard
- High security through SSL, IPsec and Private Print functionality
- Low power consumption with white LED for scan/copy
- Optional support of various card authentication systems

The unbeatable high performers in colour and black and white. These highly productive multifunctional printers quickly deal with your office workload: they combine fast print speeds together with a short time for the first print and copy. They also offer the facility to scan both colour and black and white documents to file thanks to their high-performance scanning processors. The exceptional reliability of KYOCERA’s renowned long-life components ensures low running costs and reduced impact on the environment. What’s more, their full duplex scan, print and copy functionality makes them the ideal partner for work groups that want to maximise productivity whilst minimising waste.

Short summary description KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm:
This short summary of the KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M6526cdn, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M6526cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
14 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1300 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
667 MHz
Sound pressure level (printing)
48.7 dB
Sound pressure level (copying)
48.7 dB
Sound power level (standby)
29.2 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
427 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
76 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
20.2" (514 mm)
Depth
21.7" (550 mm)
Height
22.8" (580 mm)
Weight
80.5 lbs (36.5 kg)
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:25:57
Uk has collected 2 expert reviews for KYOCERA ECOSYS M6526cdn Laser A4 600 x 600 DPI 26 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2019-12-02 08:25:57
Kyocera's Ecosys M6526cidn is no run-of-the-mill A4 laser MFP: this is a HyPAS printer. More accurately, it has Kyocera's HyPAS (hybrid platform for advanced solutions) enabled, which supplements standard print, copy, fax and scan functions with a choice...
Bottom line App support makes the M6526cidn a highly versatile A4 colour MFP, but it comes at a premium...
67%
buyerslab.com
Updated:
2019-12-02 08:25:57
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cidn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PY3NL0 M6526cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6526cidn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6526cidn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PY3NL0 M6526cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cidn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cidn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PX3NL0 M6026cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cidn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cidn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PX3NL0 M6026cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cdn/KL3 Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cdn/KL3 Laser A4 600 x 600 DPI 26 ppm
(show image)
870B61102PV3NL0 M6026cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6026cdn Laser A4 600 x 600 DPI 26 ppm KYOCERA ECOSYS M6026cdn Laser A4 600 x 600 DPI 26 ppm
(show image)
1102PV3NL0 M6026cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm KYOCERA FS -C1020MFP+/KL3 Laser A4 2400 x 600 DPI 20 ppm
(show image)
870B61105J33NL0 FS-C1020MFP+/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm KYOCERA FS -C1020MFP+ Laser A4 2400 x 600 DPI 20 ppm
(show image)
1105J33NL0 FS-C1020MFP+ 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C2626MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm KYOCERA FS -C2626MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm
(show image)
870B61102M93NL0 FS-C2626MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -C2526MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm KYOCERA FS -C2526MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm
(show image)
870B61102M83NL0 FS-C2526MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)