HPE logo

HPE ProLiant ML350e Gen8 v2 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17468
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1/1/1 - Serverincludes one year of parts, one year of labor, one year of onsite support coverage.
Long product name HPE ProLiant ML350e Gen8 v2 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 460 W:

Intel Xeon E5-2407 v2 (2.4GHz, 10MB), 4GB (1 x 4GB) DDR3, 1TB SATA, SATA DVD-RW, Smart Array B120i/ZM, 460W PS

Short summary description HPE ProLiant ML350e Gen8 v2 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350e Gen8 v2, 2.4 GHz, E5-2407V2, 4 GB, DDR3-SDRAM, 1 TB, Tower (5U)

Long summary description HPE ProLiant ML350e Gen8 v2 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350e Gen8 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.4 GHz, Processor model: E5-2407V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 460 W. Chassis type: Tower (5U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.