location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polk Audio db651 car speaker Round 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polk Audio Check ‘Polk Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
db651
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DB651
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747192112776 show
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Polk Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polk Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Polk Audio db651 car speaker Round 180 W :
The short editorial description of Polk Audio db651 car speaker Round 180 W

35Hz-22kHz, 4 ohms, 92 dB, 60 watts
More>>>
Short summary description Polk Audio db651 car speaker Round 180 W:
This short summary of the Polk Audio db651 car speaker Round 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Polk Audio db651, 180 W, 60 W, 4 Ω, 92 dB, 35 - 22000 Hz, 1.19" (30.2 mm)

Long summary description Polk Audio db651 car speaker Round 180 W:
This is an auto-generated long summary of Polk Audio db651 car speaker Round 180 W based on the first three specs of the first five spec groups.

Polk Audio db651. Peak power: 180 W, Rated power: 60 W, Impedance: 4 Ω. Height: 1.19" (30.2 mm), Diameter: 5" (12.7 cm)