location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 KVM Cable, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1005P/C
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m) :
The short editorial description of ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m)

PS/2 KVM Cable, 5m
More>>>
ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m):
The official marketing text of ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m) as supplied by the manufacturer

- PC Connector: HDB & PS/2
- Console Connector:HDB & PS/2
- Length:5m

Short summary description ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m):
This short summary of the ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PS/2 KVM Cable, 5m, 196.9" (5 m), Gray, Male/Female, 4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female

Long summary description ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m):
This is an auto-generated long summary of ATEN PS/2 , 5m KVM cable Gray 196.9" (5 m) based on the first three specs of the first five spec groups.

ATEN PS/2 KVM Cable, 5m. Cable length: 196.9" (5 m), Product color: Gray, Connector gender: Male/Female. I/O ports: 4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female

Ports & interfaces
I/O ports
4x6 pin mini-DIN Male 1x 15 pin HDB Male 1x 15 pin HDB Female
Performance
Product color
Gray
Cable length *
196.9" (5 m)
Connector gender
Male/Female
Brand Image Article code product Stock Price from
ATEN 10ft PS/2 KVM cable Black 118.1" (3 m) ATEN 10ft PS/2 KVM cable Black 118.1" (3 m)
(show image)
2L-1703P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m) ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m)
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m) ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m)
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 67ft PS/2 KVM cable Black 787.4" (20 m) ATEN 67ft PS/2 KVM cable Black 787.4" (20 m)
(show image)
2L-1020P 67ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 30ft PS/2 KVM cable Black 393.7" (10 m) ATEN 30ft PS/2 KVM cable Black 393.7" (10 m)
(show image)
2L-1010P 30ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L1601P KVM cable Gray 70.9" (1.8 m) ATEN 2L1601P KVM cable Gray 70.9" (1.8 m)
(show image)
2L-1601P 2L1601P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 6m KVM cable Gray 236.2" (6 m) ATEN PS/2 , 6m KVM cable Gray 236.2" (6 m)
(show image)
2L-1006P/C PS/2 KVM Cable, 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 20m KVM cable Black 787.4" (20 m) ATEN PS/2 , 20m KVM cable Black 787.4" (20 m)
(show image)
2L-1020P/C PS/2 KVM Cable, 20m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 10m KVM cable Black 393.7" (10 m) ATEN PS/2 , 10m KVM cable Black 393.7" (10 m)
(show image)
2L-1010P/C PS/2 KVM Cable, 10m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)