location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Daisy Chain Cable, 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1703 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5037374284533 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:56:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m) :
The short editorial description of ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m)

3M Daisy Chain Cable
More>>>
ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m):
The official marketing text of ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m) as supplied by the manufacturer

Length:3m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m):
This short summary of the ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Daisy Chain Cable, 3m, 118.1" (3 m), Black, DB-25, DB-25, Male/Female

Long summary description ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of ATEN Daisy Chain Cable, 3m KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

ATEN Daisy Chain Cable, 3m. Cable length: 118.1" (3 m), Product color: Black, Connector 1: DB-25

Performance
Product color
Black
Cable length *
118.1" (3 m)
Connector 1
DB-25
Performance
Connector 2
DB-25
Connector gender
Male/Female
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
ATEN 2L-1701P KVM cable 70.9" (1.8 m) ATEN 2L-1701P KVM cable 70.9" (1.8 m)
(show image)
2L-1701P 2L-1701P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 33ft PS/2 KVM cable Black 393.7" (10 m) ATEN 33ft PS/2 KVM cable Black 393.7" (10 m)
(show image)
2L-1710P 33ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4ft PS/2 KVM cable Black 43.3" (1.1 m) ATEN 4ft PS/2 KVM cable Black 43.3" (1.1 m)
(show image)
2L-1701S 4ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m) ATEN 16ft PS/2 KVM cable Gray 191.7" (4.87 m)
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m) ATEN 10ft PS/2 KVM cable Gray 118.1" (3 m)
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 67ft PS/2 KVM cable Black 787.4" (20 m) ATEN 67ft PS/2 KVM cable Black 787.4" (20 m)
(show image)
2L-1020P 67ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L1601P KVM cable Gray 70.9" (1.8 m) ATEN 2L1601P KVM cable Gray 70.9" (1.8 m)
(show image)
2L-1601P 2L1601P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 10m KVM cable Gray 393.7" (10 m) ATEN PS/2 , 10m KVM cable Gray 393.7" (10 m)
(show image)
2L-1610P PS/2 KVM Cable, 10m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 20m KVM cable Black 787.4" (20 m) ATEN PS/2 , 20m KVM cable Black 787.4" (20 m)
(show image)
2L-1020P/C PS/2 KVM Cable, 20m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VGA / Audio Cable KVM cable Black 70.9" (1.8 m) ATEN VGA / Audio Cable KVM cable Black 70.9" (1.8 m)
(show image)
2L-2402A VGA / Audio Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)