location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative® Inspire™ 5.1 Digital 5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000000AA259 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 14:22:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years limited hardware warranty
Long product name Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W :
The short editorial description of Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W

SPEAKER INSPIRE 5.1 5100
More>>>
Short summary description Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W:
This short summary of the Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative® Inspire™ 5.1 Digital 5500, 5.1 channels, 84 dB, 6 W, 18 W, 3.43 x 1.89 x 0.984" (87 x 48 x 25 mm)

Long summary description Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W:
This is an auto-generated long summary of Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 5.1 channels 6 W based on the first three specs of the first five spec groups.

Creative Labs Creative® Inspire™ 5.1 Digital 5500. Audio output channels: 5.1 channels. Signal-to-Noise Ratio (SNR): 84 dB. Satellite speakers RMS power: 6 W. Subwoofer RMS power: 18 W. Dimensions (WxDxH): 3.43 x 1.89 x 0.984" (87 x 48 x 25 mm)

Brand Image Article code product Stock Price from
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA002 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W
(show image)
51MF4040AA001 GigaWorks 5.1 Pro Gamer G500 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA001 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)