TP-Link logo

TP-Link TL-WR541G wireless router Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201079
Info modified on:
21 Oct 2022, 10:14:32
Long product name TP-Link TL-WR541G wireless router Black, White:

eXtended Range 54M Wireless Router

TP-Link TL-WR541G wireless router Black, White:

The TL-WR541G 54Mbps Wireless Router integrates firewall, NAT-router and Wireless AP. The design is dedicated to Small Office/Home Office (SOHO) Wireless network solution. The TL-WR541G 54Mbps Wireless Router will allow you to connect your network wirelessly better than ever, sharing Internet Access, files and fun, easily and securely.

With the most attentive wireless security, the TL-WR541G 54Mbps Wireless Router provides multiple protection measures. It can be set to turn off wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The Router provides wireless LAN 64/128/152-bit WEP encryption security, and WPA/WPA2 and WPA-PSK/WPA2-PSK authentication and TKIP/AES encryption security. It also supports VPN pass-through for sensitive data secure transmission.

The TL-WR541G 54Mbps Wireless Router complies with the IEEE 802.11g/b standards and adopts 2x to 3x eXtended Range™ WLAN transmission technology so that transmission distance is 2-3 times that of traditional 11g/b solutions, up to 855.36m tested in China. Transmission range is extended to 4-9 times. It is compatible with all IEEE 802.11g and IEEE 802.11b products.

The TL-WR541G 54Mbps Wireless Router provides flexible access control. It has built-in NAT and DHCP server supporting static IP address distributing. It also supports Virtual Server and DMZ host for Port Triggering needs, as well as remote management and log so that network administrators can manage and monitor the network on real time.

The TL-WR541G 54Mbps Wireless Router is easy-to-manage. Quick Setup Wizard is supported and friendly help messages are provided for every step. So you can configure it quickly and share Internet access, files and fun.

Short summary description TP-Link TL-WR541G wireless router Black, White:

TP-Link TL-WR541G, Black, White

Long summary description TP-Link TL-WR541G wireless router Black, White:

TP-Link TL-WR541G. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, Receiver sensitivity: 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER 256K: -105dBm@8% PER. Security algorithms: SSID. Supported network protocols: TCP/IP, PPPoE, DHCP, ICMP. Product color: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.