location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5 mm - 3.5 mm 7m M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120801207 show
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 421671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 275.6" (7 m)
  • - 3.5mm Male
  • - 3.5mm Male
  • - Black
Guarantee: Lifetime
Long product name C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black :
The short editorial description of C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black

7m 3.5mm M/M Stereo Audio Cable
More>>>
C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black:
The official marketing text of C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black as supplied by the manufacturer

The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It attaches a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully snagless nickel-plated connectors provide excellent strain relief for durable use.

- Attaches to 3.5mm jacks on CD players, stereos, speakers, desktop PC/TV tuners and other audio devices
- Connects PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to multimedia speakers
- Fully snagless connectors provide strain relief
- Cable features two 29-gauge stranded conductors and a drain wire, which are tinned to resist oxidation

Short summary description C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black:
This short summary of the C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3.5 mm - 3.5 mm 7m M/M, 3.5mm, Male, 3.5mm, Male, 275.6" (7 m), Black

Long summary description C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black:
This is an auto-generated long summary of C2G 3.5 mm - 3.5 mm 7m M/M audio cable 275.6" (7 m) 3.5mm Black based on the first three specs of the first five spec groups.

C2G 3.5 mm - 3.5 mm 7m M/M. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Nickel, Cable length: 275.6" (7 m), Product color: Black

Features
Cable length *
275.6" (7 m)
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Male
Connector contacts plating
Nickel
Features
Product color *
Black
Cable material
Copper
Packaging data
Weight
3.74 oz (106 g)
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
C2G 3.5 mm - 3.5 mm 2m M/M audio cable 78.7" (2 m) 3.5mm Black C2G 3.5 mm - 3.5 mm 2m M/M audio cable 78.7" (2 m) 3.5mm Black
(show image)
80117 2m 3.5mm M/M Stereo Audio Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 3m M/M audio cable 118.1" (3 m) 3.5mm Black C2G 3.5 mm - 3.5 mm 3m M/M audio cable 118.1" (3 m) 3.5mm Black
(show image)
80118 3m 3.5mm M/M Stereo Audio Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 10m M/M audio cable 393.7" (10 m) 3.5mm Black C2G 3.5 mm - 3.5 mm 10m M/M audio cable 393.7" (10 m) 3.5mm Black
(show image)
80121 3.5 mm - 3.5 mm 10m M/M 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 1m M/M audio cable 39.4" (1 m) 3.5mm Black C2G 3.5 mm - 3.5 mm 1m M/M audio cable 39.4" (1 m) 3.5mm Black
(show image)
80116 3.5 mm - 3.5 mm 1m M/M 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3.5 mm - 3.5 mm 5m M/M audio cable 196.9" (5 m) 3.5mm Black C2G 3.5 mm - 3.5 mm 5m M/M audio cable 196.9" (5 m) 3.5mm Black
(show image)
80119 3.5 mm - 3.5 mm 5m M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)