location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5E, 500ft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27341
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6000" (152.4 m)
  • - Cat5e U/UTP (UTP)
  • - Blue
Guarantee: Lifetime
Long product name C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP) :
The short editorial description of C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP)

Cat5E UTP Solid Plenum-Rated Cable, 500ft
More>>>
C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP):
The official marketing text of C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP) as supplied by the manufacturer

CMP-rated, foot-marked cable in easy-to-use pull box.

With voice, data and security capabilities, our plenum Cat5E bulk cable is ideal for network installation in your home, office, or on the entire campus. Foot-marked cable is packaged in an easy-to-pull box for easier installation.

- Meets or exceeds Cat5E specifications
- 4-pair unshielded twisted pair (UTP) cable
- 24 AWG solid bare copper conductor
- Plenum jacket
- CMP-rated for use in any area used for air return, many with dropped ceilings, air ducts and in public buildings where required by code
- Verified compliant with EIA/TIA standards by ETL
- CSA-listed

Short summary description C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP):
This short summary of the C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5E, 500ft, 6000" (152.4 m), Cat5e, U/UTP (UTP), Blue

Long summary description C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP):
This is an auto-generated long summary of C2G Cat5E, 500ft networking cable Blue 6000" (152.4 m) U/UTP (UTP) based on the first three specs of the first five spec groups.

C2G Cat5E, 500ft. Cable length: 6000" (152.4 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Product color: Blue

Features
Product color *
Blue
Cable length *
6000" (152.4 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Features
Connector 1 *
No
Connector 2 *
No
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)