location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SL5428
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 4
  • - MAC address table: 8000 entries
  • - Access Control List (ACL)
  • - Stackable
  • - 100-240VAC 50-60 Hz
Long product name TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3 :
The short editorial description of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3

TL-SL5428 - 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch
More>>>
TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3:
The official marketing text of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3 as supplied by the manufacturer

Designed for workgroups and departments, TL-SL5428 from TP-Link provides wire-speed performance and full set of layer 2 management features. It delivers maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers in demanding small networks.

Virtual Stackable
- IP Clustering allows up to 32 TL-SG5426/TL-SL5428 switches to be managed by a single IP, regardless of geographical locations. With all units identified by a single IP address, the stack could be configured, monitored, maintained as a single object.
Tra¬ffic running across units in this virtual stack utilizes full-duplex interfaces and network wires, eliminating costly and cumbersome cables, minimizing the impact of any single point of failure.
Enterprise Level Manageability and Resiliency
Standard management features are included such as SNMP v1/v2c/v3, RMON, intuitive web-based GUI, industry standard Command Line Interface(CLI).
With link aggregation, spanning tree protocol and virtual stack, a highly intelligent and scalable topology could be established, fulfilling the enterprise customers’ requirement of building a unified, resilient network.

Comprehensive Security Strategy
- Access Control Lists (L2/L3/L4) restrict access to sensitive network resources by denying packets based on source and destination MAC addresses, IP addresses, TCP/UDP ports. This is done by hardware, so switching performance would not be compromised.
Moreover, Dynamic ARP Inspection which protects the network from "man-in-the-middle" attacks, IP Source Guard which prevents IP spoofing attacks such as DoS, together with 802.1x port-based authentication provide robust security to the network.

Optimized Voice and Video Applications
- To integrate voice, data and video service on one network, TL-SG5426 applies rich QoS policies. Administrator can designate the priority of the traffi¬c based on a variety of means including IP or MAC address, TCP or UDP port number, etc, so voice and video are always clear, smooth and jitter free.

For other multimedia-on-demand application such as IPTV, TL-SG5426 provides advanced features for easy stream management. For example, IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access.

Short summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3:
This short summary of the TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3 data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch, Managed, L3

Long summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3:
This is an auto-generated long summary of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch L3 based on the first three specs of the first five spec groups.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.3, IEEE 802.3ac

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.3, IEEE 802.3ac
Port mirroring
Yes
Full duplex
No
IP routing
No
Flow control support
No
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Auto MDI/MDI-X
No
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
No
Data transmission
MAC address table *
8000 entries
Store-and-forward
No
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP client
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Stackable *
Yes
Safety
CSA/CUS, TUV/GS, CB
Certification
FCC Class A, CE
Power
Power source *
100-240VAC 50-60 Hz
Redundant power supply (RPS) support
No
Power consumption (typical)
30 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
17.3 x 6.77 x 1.69" (440 x 172 x 43 mm)
Connectivity technology
Wired
I/O ports
1x Male DB9 RS-232C
Wi-Fi
Yes
Country Distributor
United Kingdom 1 distributor(s)