10m 3.5mm M/M Stereo Audio Cable
The 3.5mm stereo audio cable is specifically designed for quality computer audio applications. It attaches a PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to a multimedia speaker. This cable features two copper conductors and a drain wire. The conductors and drain wire are wrapped with a braided shield which prevents unwanted EMI/RFI interference. Fully snagless nickel-plated connectors provide excellent strain relief for durable use.
- Attaches to 3.5mm jacks on CD players, stereos, speakers, desktop PC/TV tuners and other audio devices
- Connects PC sound card, portable CD player or any mini-stereo audio device with 3.5mm jacks to multimedia speakers
- Fully snagless connectors provide strain relief
- Cable features two 29-gauge stranded conductors and a drain wire, which are tinned to resist oxidation
C2G 3.5 mm - 3.5 mm 10m M/M, 3.5mm, Male, 3.5mm, Male, 393.7" (10 m), Black
C2G 3.5 mm - 3.5 mm 10m M/M. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Nickel, Cable length: 393.7" (10 m), Product color: Black