location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m IEEE-1284 DB25/C36 Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81479 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120814795 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:14:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Male/Male
  • - Gray
  • - 8.25 oz (234 g)
Long product name C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m) :
The short editorial description of C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m)

2m IEEE-1284 DB25/C36 Cable, M/M
More>>>
C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m):
The official marketing text of C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m) as supplied by the manufacturer

Parallel Printer Cables from Cables To Go ensure a reliable connection between your PC and uni-directional printer. Parallel printer cables are ideal for dot-matrix and older laser printers. Don't be fooled by cheaply assembled look-alike cables - these cables are durable enough for use in industrial settings.

Short summary description C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m):
This short summary of the C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m IEEE-1284 DB25/C36 Cable, Gray, 78.7" (2 m), Male/Male, DB25, C36, 8.25 oz (234 g)

Long summary description C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m):
This is an auto-generated long summary of C2G 2m IEEE-1284 DB25/C36 Cable parallel cable Gray 78.7" (2 m) based on the first three specs of the first five spec groups.

C2G 2m IEEE-1284 DB25/C36 Cable. Product color: Gray, Cable length: 78.7" (2 m), Connector gender: Male/Male. Weight: 8.25 oz (234 g)

Features
Product color *
Gray
Cable length
78.7" (2 m)
Connector gender
Male/Male
Connector(s)
DB25, C36
Weight & dimensions
Weight
8.25 oz (234 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 1 distributor(s)