location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m 7-pin SATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120818250 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:16:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SATA I 39.4" (1 m)
  • - SATA 7-pin
  • - SATA 7-pin
  • - Red
Long product name C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red :
The short editorial description of C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red

1m 7-pin SATA Cable, F/F
More>>>
C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red:
The official marketing text of C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red as supplied by the manufacturer

Serial ATA cables bY-Cables To Go are designed to handle the differential signals implemented in today's technology. The angled connectors deliver the cable at a more desired angle and are fortified to keep the cable lined up straight. Serial ATA cables minimise clutter, increase airflow and provide MAXIMUM transfer rates. The 7-Pin, Serial ATA cables permit higher data transmission rates, reduce crosstalk and improve signal integrity.

Short summary description C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red:
This short summary of the C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1m 7-pin SATA Cable, 39.4" (1 m), SATA I, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red:
This is an auto-generated long summary of C2G 1m 7-pin SATA cable 39.4" (1 m) SATA 7-pin Red based on the first three specs of the first five spec groups.

C2G 1m 7-pin SATA Cable. Cable length: 39.4" (1 m), Cable type: SATA I, Connector 1: SATA 7-pin

Features
Cable length *
39.4" (1 m)
Cable type *
SATA I
Connector 1 *
SATA 7-pin
Connector 2 *
SATA 7-pin
Features
Connector gender *
Male/Male
Product color *
Red
Weight
1.27 oz (36 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)