location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Cat6 Booted Unshielded (UTP) Network Patch Cable - Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83388 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120833888 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 927934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 10:28:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - Blue
Long product name C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP) :
The short editorial description of C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP)

2m Cat6 550MHz Snagless Patch Cable Blue
More>>>
C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):
The official marketing text of C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP) as supplied by the manufacturer

More room for your information to travel at faster speeds. Designed to handle the high bandwidth needs of transferring video, sound and data, Cat6 is the next generation of network cables. The moulded, snagless boot prevents unwanted cable snags during installation and provides strain-relief. A perfect replacement for your Cat5E cable when it no longer supports the bandwidth you need to carry information to and from your personal computer or network. Cables To Go Cat6 550MHz snagless patch cables are available in a variety of colours to easily colour-code your network installation.

Short summary description C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):
This short summary of the C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 83388, 78.7" (2 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of C2G 83388 networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

C2G 83388. Cable length: 78.7" (2 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Blue

Features
Product color *
Blue
Cable length *
78.7" (2 m)
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Weight & dimensions
Weight
3.35 oz (95 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)