location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SL2428WEB
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 28
  • - Switching capacity: 12.8 Gbit/s
  • - Access Control List (ACL)
Long product name TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed :
The short editorial description of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed

TL-SL2428WEB - 24+4G Gigabit-Uplink Web Smart Switch
More>>>
TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed:
The official marketing text of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed as supplied by the manufacturer

The TL-SL2428WEB Gigabit-Uplink Web Smart Switch fully complies with IEEE 802.3/802.3u/802.3ab/802.3z Ethernet standards.It provides 24 10/100Mbps and 2 10/100/1000Mbps UTP/STP RJ45 ports with auto-MDI/MDIX and 2 SFP independence expansion slots supporting MiniGBIC modules. It also provides Web-based management functions including the system, port network, VLAN, Trunk, Priority and security etc.Its standard 19-inch rack-mountable steel case and intelligent management makes it is suitable for small, middle and large networks.

Short summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed:
This short summary of the TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch, Managed

Long summary description TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed:
This is an auto-generated long summary of TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed based on the first three specs of the first five spec groups.

TP-Link 24-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 28. Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
28
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
12.8 Gbit/s
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Security
Access Control List (ACL)
Yes
Multicast features
Multicast support
Yes
Design
Certification
FCC, CE
Performance
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Other features
Dimensions (WxDxH)
17.3 x 7.09 x 1.73" (440 x 180 x 44 mm)
Connectivity technology
Wired
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
17.3 x 7.1 x 1.7"
Country Distributor
United Kingdom 1 distributor(s)