ATEN logo

ATEN CE300 console extender

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106822
Info modified on:
10 Aug 2024, 10:03:50
End of life date:
01 Aug 2021
Bullet Points ATEN CE300 console extender:
  • - Uses Cat 5e cable to connect the local and remote units (up to 100m apart)
  • - Dual Console Operation - control your system from both the local and remote consoles (PS/2 Keyboard, Mouse, Stereo Speakers, Stereo Microphone and Monitor)
  • - Supports Stereo Speakers and Stereo Microphone
  • - Pushbutton selection - sequential selection between local and auto mode
  • - Automatic Gain Control - automatically adjusts signal strength to compensate for distance
  • - Built-in ASIC for greater reliability and compatibility
  • - High video resolution - up to 1280 x 1024
  • - Supports DDC2B for local monitor (display data channel for communication between graphic card and monitor)
  • - Supports VGA, SVGA, and Multisync Monitors
  • - Firmware Upgradable
  • - Multiplatform support: Windows 2000/XP/Vista and Linux.
Long product name ATEN CE300 console extender:

Audio KVM Extender

ATEN CE300 console extender:

The CE300 offers Auto Signal Compensation(ASC),and provides conevenient access to your system from a remote keyboard,monitor,and mouse console that can be up to 100m away using.The CE300 uses traditional PS/2 connectors for the console keyboard and mouse. The CE300 is also audio enabled. Fast,reliable,Cat 5e cable is used to make the remote connection. With a high end KVM Extender,sensitive system equipment can reside in a safe,secure,environment,and accessed from a console conveniently located where the work gets done.

Short summary description ATEN CE300 console extender:

ATEN CE300

Long summary description ATEN CE300 console extender:

ATEN CE300

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.