location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE700 KVM switch Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE700 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE700 KVM switch Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses Cat 5e cable to connect the local and remote units (up to 150m apart)
  • - Dual Console Operation - control your system from both the local and remote
  • - USB keyboard, USB mouse, and monitor consoles
  • - Supports USB Keyboard and USB Mouse
  • - Pushbutton selection - sequential selection between local and auto mode
  • - Automatic Gain Control - automatically adjusts signal strength to compensate for distance
  • - USB overcurrent detection and prevention
  • - High video resolution - up to 1280 x 1024
  • - Supports DDC2B for local monitor
  • - Supports VGA, SVGA, and Multisync Monitors
  • - Multiplatform support: Windows 2000/XP/Vista and Linux.
Long product name ATEN CE700 KVM switch Gray :
The short editorial description of ATEN CE700 KVM switch Gray

KVM Extender
More>>>
ATEN CE700 KVM switch Gray:
The official marketing text of ATEN CE700 KVM switch Gray as supplied by the manufacturer

CE700 KVM Extender is a console extender with built-in USB and automatic signal compensation function. It allows remote users to connect and access to the computer via the console conveniently. This allows users to deploy system equipment in a safe environment for managing highly confidential data systems.

Short summary description ATEN CE700 KVM switch Gray:
This short summary of the ATEN CE700 KVM switch Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE700, 6.8 W, Gray

Long summary description ATEN CE700 KVM switch Gray:
This is an auto-generated long summary of ATEN CE700 KVM switch Gray based on the first three specs of the first five spec groups.

ATEN CE700. Keyboard port type: USB, Mouse port type: USB. Product color: Gray. Power consumption (typical): 6.8 W. Weight: 10.6 oz (300 g). Connectivity technology: Wired & Wireless, Power supply type: AC9V, Dimensions (WxDxH): 0.512 x 0.394 x 0.138" (13 x 10 x 3.5 mm)

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Design
Product color *
Gray
LED indicators
Yes
Power
Power consumption (typical)
6.8 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Connectivity technology
Wired & Wireless
Power supply type
AC9V
I/O ports
4 x USB Type A Female 1 x USB Type B Female 2 x HDB-15 Female 1 x HDB-15 Male 2 x AC Jack 2 x RJ-45 Female
Dimensions (WxDxH)
0.512 x 0.394 x 0.138" (13 x 10 x 3.5 mm)
Ports quantity
16