2-Power logo

2-Power 45N1079 laptop spare part Battery

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34296
Info modified on:
10 Aug 2024, 09:55:53
Guarantee:
1 year
Long product name 2-Power 45N1079 laptop spare part Battery:

5130mAh, 11.1V, 6-Cell, Li-Ion

2-Power 45N1079 laptop spare part Battery:

2-Power has one of the largest ranges and stock holdings of compatible laptop batteries in Europe. All 2-Power Li-Ion laptop battery packs are assembled with Japanese and Korean cells providing unrivalled quality and greater reliability than many originals. The batteries are designed specifically for each brand and laptop model for voltage, capacity and fit. Continuous range development ensures that with 2-Power you have batteries for virtually all laptops.

2-Power laptop batteries are random tested in-house as part of a total quality control programme to ensure compete safety. They are also supplied with 12 months warranty against manufacturing defect. Unlike some brands that use Chinese or even refurbished cells, 2-Power laptop batteries only use high quality, brand new components.

The 2-Power brand is committed to offer a solution for virtually all manufacturers on the market, irrespective of popularity. Our sales expertise allows your customer to stock the most popular batteries for your region or market.

At 2-Power safety is a priority. We only use UL1642 certified Korean (Samsung) or Japanese (Panasonic, Sanyo) cells. All components are separated by insulated fire retardant paper. This prevents components touching and potentially short circuiting. In addition all cells have a rubber separator for increased safety. Flat metal connectors are used which have a low resistance, do not overheat and are less prone to damage.

Short summary description 2-Power 45N1079 laptop spare part Battery:

2-Power 45N1079, Battery, Lenovo

Long summary description 2-Power 45N1079 laptop spare part Battery:

2-Power 45N1079. Type: Battery, Brand compatibility: Lenovo

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.