Epson logo

Epson PP-100IIBD (121) disc publisher 100 discs USB 3.2 Gen 1 (3.1 Gen 1) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56753
Info modified on:
16 Apr 2020, 13:03:28
Long product name Epson PP-100IIBD (121) disc publisher 100 discs USB 3.2 Gen 1 (3.1 Gen 1) White:

High-volume Blu-ray publisher

Epson PP-100IIBD (121) disc publisher 100 discs USB 3.2 Gen 1 (3.1 Gen 1) White:

Extremely accurate optical media storage solution for organisations with large volume data digitisation and distribution requirements.

Epson's Discproducer PP-100IIBD is a top-of-the-range Blu-ray, DVD and CD disc publisher, combining proven features with new improvements. The Discproducer's archival-grade Blu-ray drives (Pioneer PR1 series) are the most accurate and reliable in the market. And, with a USB 3.0 SuperSpeed interface, it can fully burn and print up to eight single layer Blu-ray discs in an hour.

With a high-capacity output, the PP-100IIBD can burn up to 100 x 25 or 50GB BD-R discs, or more than four terabytes of data, in one batch. For reliable and secure operation, the unit is dust-proof and fully automated. Its patented AcuGrip robotic arm ensures only one disc is grabbed at a time, so production runs can be left to complete unattended.

Offering long-term cost-effectiveness, the maintenance cartridge and BD drives can be replaced by the user, extending the PP-100IIBD's working lifespan to more than 70,000 discs. The six-cartridge individual ink system keeps the cost per produced disc low, and the front-facing LED display allows easy monitoring of ink levels.

Compact and fully stackable, the Discproducer also has valuable space-saving benefits for organisations with large-scale disc-publishing needs.

Total Disc Maker software is included. This features powerful advanced functions such as the 'read back' file location tool, for auto copying a full stack of 50 discs. In addition, the 'merge print' feature prints individual database content onto each disc surface enabling easier batch production.

Optical discs are a dependable format for long-term storage - withstanding magnetic fields, water, humidity or dust, they provide peace of mind that data is secure. It’s also future-friendly, as even the newest BD drives are still able to read the very first CDs.

Short summary description Epson PP-100IIBD (121) disc publisher 100 discs USB 3.2 Gen 1 (3.1 Gen 1) White:

Epson PP-100IIBD (121), 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x, 8x, 14.8 x 19.4 x 13.7" (377 x 493 x 348 mm)

Long summary description Epson PP-100IIBD (121) disc publisher 100 discs USB 3.2 Gen 1 (3.1 Gen 1) White:

Epson PP-100IIBD (121). Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x, DVD-R Double Layer write speed: 8x. Dimensions (WxDxH): 14.8 x 19.4 x 13.7" (377 x 493 x 348 mm), Weight: 52.9 lbs (24 kg), Package width: 20.7" (525 mm). Quantity per pallet: 6 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.