location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB041ET#ABU*BUFF
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 90W Docking Station Black :
The short editorial description of HP 90W Docking Station Black

90W Docking Station
More>>>
HP 90W Docking Station Black:
The official marketing text of HP 90W Docking Station Black as supplied by the manufacturer

Desktop convenience with full port replication capability in a space-saving design.

Technical features

- Conveniently charges your notebook while it is in the docking station.

- Easy docking system provides port replication and cable management in one product.

- Four USB ports allow you to connect more peripherals to make you more productive.

Short summary description HP 90W Docking Station Black:
This short summary of the HP 90W Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Docking Station, Docking, Black, EliteBook 84xx, 8560, Mobile Thin Client 6360, ProBook 6360, 64xx, 65xx, 10.2" (260 mm), 10.6" (270.5 mm), 2.6" (66 mm)

Long summary description HP 90W Docking Station Black:
This is an auto-generated long summary of HP 90W Docking Station Black based on the first three specs of the first five spec groups.

HP 90W Docking Station. Connectivity technology: Docking. Product color: Black, Compatibility: EliteBook 84xx, 8560, Mobile Thin Client 6360, ProBook 6360, 64xx, 65xx. Width: 10.2" (260 mm), Depth: 10.6" (270.5 mm), Height: 2.6" (66 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product color *
Black
Compatibility
EliteBook 84xx, 8560, Mobile Thin Client 6360, ProBook 6360, 64xx, 65xx
Weight & dimensions
Width
10.2" (260 mm)
Depth
10.6" (270.5 mm)
Height
2.6" (66 mm)
Weight
3.62 lbs (1.64 kg)