ATEN logo

ATEN CS9134 KVM switch Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95418
Info modified on:
10 Aug 2024, 09:48:57
End of life date:
01 Aug 2021
Bullet Points ATEN CS9134 KVM switch Black:
  • - One PS/2 console controls 4 computers.
  • - Cascadable up to 3 levels - provides up to 64 computers.
  • - Computer selection via front panel pushbuttons, hotkeys or On Screen Display (OSD).
  • - Keyboard and mouse emulation for error free booting.
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - OSD automatically adjusts to resolution changes.
  • - Auto Scan function to monitor computer operation.
  • - Superior video quality: up to 1920 x 1440; DDC2B.
  • - Available in silver and black.
  • - Special design for easy stacking.
  • - Rack mountable in 19" (1U) system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to CS9134, see Compatible KVM Table.
Long product name ATEN CS9134 KVM switch Black:

4-Port PS/2 VGA KVM Switch

ATEN CS9134 KVM switch Black:

CS9134 is a KVM Switch with built-in PS/2. It can control 4 servers via a single console and allows users to switch between computers via the buttons on the front panel of the switch or the hotkey configuration on the console keyboard. It is the simplest and most convenient most convenient solution for multi-computer management. Moreover, it supports 3-tier connection via cascade. With 21 sets of CS9134, users can control 64 computers.

Short summary description ATEN CS9134 KVM switch Black:

ATEN CS9134, 1920 x 1440 pixels, 0.9 W, Black

Long summary description ATEN CS9134 KVM switch Black:

ATEN CS9134. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 60 s. Product color: Black, Housing material: Metal. Power consumption (typical): 0.9 W. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.