location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BFG Tech Check ‘BFG Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFGE800WPSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFGE800WPSU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘BFG Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BFG Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 800 W
  • - ATX
  • - Gray
Long product name BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray :
The short editorial description of BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray

800W ATX12V / EPS12V Power Supply, SATA, PCI/AGP/PCI Express , SLI
More>>>
Short summary description BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray:
This short summary of the BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray data-sheet is auto-generated and uses the product title and the first six key specs.

BFG Tech BFGE800WPSU, 800 W, Short circuit, ATX, 140000 h, CE, FCC, TUV, CUL, Gray

Long summary description BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray:
This is an auto-generated long summary of BFG Tech BFGE800WPSU power supply unit 800 W ATX Gray based on the first three specs of the first five spec groups.

BFG Tech BFGE800WPSU. Total power: 800 W, Power protection features: Short circuit. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 140000 h, Safety: CE, FCC, TUV, CUL. Product color: Gray. Dimensions (WxDxH): 5.9 x 6.9 x 3.4" (149.9 x 175.3 x 86.4 mm)

Brand Image Article code product Stock Price from
HPE

HPE 512327-B21 power supply unit 750 W
(show image)
512327-B21 512327-B21 0.00
(excl. VAT)
0 (incl. VAT)
Zalman ZM1000-HP power supply unit 1000 W Zalman ZM1000-HP power supply unit 1000 W
(show image)
ZM1000-HP ZM1000-HP 0.00
(excl. VAT)
0 (incl. VAT)
Zalman ZM850-HP power supply unit 850 W Zalman ZM850-HP power supply unit 850 W
(show image)
ZM850-HP ZM850-HP 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 399542-B21 power supply unit 700 W Gray
(show image)
399542-B21 399542-B21 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE J8712A power supply unit 875 W Black, Gray, Silver
(show image)
J8712A J8712A 0.00
(excl. VAT)
0 (incl. VAT)