location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN FH300 interface hub 400 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770812 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN FH300 interface hub 400 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 IEEE 1394 ports for more convenient adding and removing of devices.
  • - IEEE 1394, IEEE 1394a Compliant.
  • - 100, 200, 400 Mbps data transfer rate; automatically uses the highest speed the peripheral supports.
  • - Supports hot plugging.
  • - 6 pin IEEE 1394 I/O connectors.
  • - DC input terminal for optional external power supply.
  • - OS Support: Windows 2000, Windows XP, Mac and FreeBSD
Long product name ATEN FH300 interface hub 400 Mbit/s Black :
The short editorial description of ATEN FH300 interface hub 400 Mbit/s Black

3-Port FireWire Hub
More>>>
ATEN FH300 interface hub 400 Mbit/s Black:
The official marketing text of ATEN FH300 interface hub 400 Mbit/s Black as supplied by the manufacturer

The FH300 IEEE 1394 Hubs provide three 1394a compliant ports that support data transfer rates of 100.200,and 400 Mbps. Each port automatically switches to the highest speed that the peripheral supports. Each IEEE 1394 peripheral connects externally;simply plug in the cables. Configuration is automatic;there is no need to specify memory addresses,IRQ assignments,device IDs, or even plug in terminators.The advantages of hot pluggable connectivity and non interrupting daisy chaining has distinguished FireWire ade a household standard.

Short summary description ATEN FH300 interface hub 400 Mbit/s Black:
This short summary of the ATEN FH300 interface hub 400 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN FH300, FireWire 400, 400 Mbit/s, Black, Plastic, Windows 2000, Windows XP, Mac, FreeBSD, 3.06" (77.6 mm)

Long summary description ATEN FH300 interface hub 400 Mbit/s Black:
This is an auto-generated long summary of ATEN FH300 interface hub 400 Mbit/s Black based on the first three specs of the first five spec groups.

ATEN FH300. Hub interfaces: FireWire 400. Data transfer rate: 400 Mbit/s, Product color: Black, Housing material: Plastic. Compatible operating systems: Windows 2000, Windows XP, Mac, FreeBSD. Width: 3.06" (77.6 mm), Depth: 2.76" (70.2 mm), Height: 1.23" (31.2 mm). Power requirements: DC 9V, 0.15W

Ports & interfaces
Hub interfaces *
FireWire 400
Ports quantity *
3
FireWire 400
Yes
Firewire (IEEE 1394) ports
3
Features
Data transfer rate *
400 Mbit/s
Product color
Black
Housing material
Plastic
System requirements
Compatible operating systems
Windows 2000, Windows XP, Mac, FreeBSD
Weight & dimensions
Width
3.06" (77.6 mm)
Depth
2.76" (70.2 mm)
Height
1.23" (31.2 mm)
Weight
1.94 oz (55 g)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Mac compatibility
Yes
Power requirements
DC 9V, 0.15W
Brand Image Article code product Stock Price from
ATEN FH600 interface hub 400 Mbit/s Black ATEN FH600 interface hub 400 Mbit/s Black
(show image)
FH600 FH600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN UH275 interface hub 480 Mbit/s Silver ATEN UH275 interface hub 480 Mbit/s Silver
(show image)
UH275 UH275 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black
(show image)
UH284-AT 4-Port USB 2.0 HUB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)