location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8840B wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8840B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8840B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TD-8840B wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Guarantee: 3 years
Long product name TP-Link TD-8840B wireless router Fast Ethernet Black, White :
The short editorial description of TP-Link TD-8840B wireless router Fast Ethernet Black, White

TD-8840B ADSL2+ Modem Router
More>>>
TP-Link TD-8840B wireless router Fast Ethernet Black, White:
The official marketing text of TP-Link TD-8840B wireless router Fast Ethernet Black, White as supplied by the manufacturer

WHAT THIS PRODUCT DOES
ADSL2/2+ Ethernet Modem Router with 4-Port Switch TD-8840B is a 2-in-1 device that combines the functions of a DSL modem and 4-port 10/100 Ethernet router, brings you high-speed Internet connectivity to a home or small office. You can easily create a wired network with our TD-8840B to share your high-speed Internet connection, documents, photos, music with up to four computers or other Ethernet-enabled devices.

2-in-1 Device
The TP-LINK TD-8840B is a 2-in-1 device that combines the function of a DSL modem and 4-port 10/100 Ethernet router. With the new TD-8840B, there is no need to buy a separate router now, the TD-8840B is designed to allow you easily create a high-speed wired network and share it with up to four computers or other Ethernet-enabled devices to you home and to the Internet. Having this, you can avoid the cable clutter because now you have got a router inside.

Access High-Speed Internet
Supporting the latest ADSL2/2+ standards, the TD-8840B provides higher performance (up to 24Mbps downstream) and longer reach form your Internet Service Provider’s (ISP) Digital Subscriber Line Access Multiplexer (DSLAM). Unlike a dial-up Internet service, the TD-8840B can get the DSL connection always on so that you don’t have to wait to access the web. Besides the high-speed internet connection, this device also supports TR-069, which can automatically updates the firmware and other setting when they become available from your ISP.

Strong performance
The TD-8840B includes a built-in QoS engine that helps prioritize Internet traffic to enable smooth Internet phone calls (VoIP) and lag-free online gaming. In addition, this device includes Dual Active Firewalls (Packet filtering and NAT) to help protect your network from potential attacks from across the Internet. Setting up the TD-8840B is simple since it automatically detects your DSL settings to quickly establish a connection to the Internet.

Easy Setup and Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Features
> Access a high-speed DSL Internet connection
> Up to 24Mbps downstream speed
> Supports Annex M, which can double upstream data rates
> Built-in switch connects four local PCs directly, and daisy-chain out to more hubs and switches as your network grows
> QoS prioritization based on ToS, DSCP, service type or 802.1p
> Triple Active Firewalls: SPI, NAT and Packet Filter
> Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step
> Administer and Upgrade the Router Remotely over the Internet

Short summary description TP-Link TD-8840B wireless router Fast Ethernet Black, White:
This short summary of the TP-Link TD-8840B wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8840B, Ethernet LAN, ADSL, Black, White

Long summary description TP-Link TD-8840B wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of TP-Link TD-8840B wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

TP-Link TD-8840B. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.1d. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Security algorithms: 802.1x RADIUS. Routing protocols: IP. Product color: Black, White

WAN connection
DSL WAN *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.1d
Full duplex
Yes
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
802.1x RADIUS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Design
Product color
Black, White
Indication light
Yes
LED indicators
Yes
Features
Firmware upgradeable
Yes
Power
Power consumption (typical)
4.1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Dimensions (WxDxH)
6.85 x 4.72 x 1.13" (174 x 120 x 28.8 mm)
Filtering description
IP Address Filter, MAC Address Filer, Domain Filter
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Article code product Stock Price from
TP-Link TD-8811B wireless router Black, White TP-Link TD-8811B wireless router Black, White
(show image)
TD-8811B TD-8811B 0.00
(excl. VAT)
0 (incl. VAT)