location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-Port Gigabit Rackmount Network Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1048 V6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020637 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48 10/100/1000Mbps RJ45 ports
  • - Innovative energy-efficient technology saves power up to 18%
  • - Supports MAC address self-learning and auto MDI/MDIX
  • - Standard 19-inch rack-mountable steel case
Long product name TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black :
The short editorial description of TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black

48 10/100/1000Mbps RJ45 Ports (Auto Negotiation/Auto MDI/MDIX), IEEE 802.3i/3u/3ab/3x, 440 x 220 x 44 mm, 100-240VAC, 50/60Hz
More>>>
TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
The official marketing text of TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer

What This Product Does
The 48-Port Gigabit Switch TL-SG1048 is designed to meet the needs of the most demanding workgroup and departmental connectivity requirements. A reliable, easy-to-use switch without the complexity of management, the TL-SG1048 provides 48 10/100/1000Mbps ports. The TL-SG1048 combines ease of use with unsurpassed performance resulting in an exceptional value for any cost-conscious network administrator who wants the best possible solution at the best possible price.

TP-LINK Green Technology
This new generation The 48-Port Gigabit Rackmount Switch TL-SG1048 features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status to limit the carbon footprint of your network. It also complies with the EU'S RoHS, prohibiting the use of certain hazardous materials. Besides, 80% of the packaging material can be recycled.

Ease of Use
The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance. Compact size shell make it ideal for desktops with limited space while it is also Rackmountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis.

High Performance
The TL-SG1048 features non-blocking wire-speed architecture with a 96Gbps switching capacity for maximum data throughput. An 8K MAC address table provides scalability for even the largest networks. It also supports 802.3x Flow Control for full-duplex mode, and back pressure flow control for half-duplex mode alleviates traffic congestion and ensures reliable data transmission.

Short summary description TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG1048, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of TP-Link TL-SG1048 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

TP-Link TL-SG1048. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
48
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Half duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
96 Gbit/s
Forwarding rate
71.4 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Jumbo frames
12000
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
LED indicators
Yes
Compatible products
FCC, CE
Power
Power source *
AC
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
32.29 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Heat dissipation
110.17 BTU/h
Weight & dimensions
Width
17.3" (440 mm)
Depth
8.66" (220 mm)
Height
1.73" (44 mm)
Packaging data
Cables included
AC
User guide
Yes
Package type
Box
Rack mount kit
Yes
Package width
20.8" (528 mm)
Package depth
13.2" (336 mm)
Package height
3.94" (100 mm)
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
17.3 x 14.2 x 1.73" (440 x 360 x 44 mm)
Connectivity technology
Wired
Bandwidth
96 Gbit/s
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
17.3 x 14.2 x 1.7"
Brand Image Article code product Stock Price from
TP-Link TL-SG1016D Unmanaged Gigabit Ethernet (10/100/1000) Black TP-Link TL-SG1016D Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
TL-SG1016D V7 16-Port Gigabit Desktop/Rackmount Network Switch 0.00
(excl. VAT)
0 (incl. VAT)