location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port 10/100Mbps Rackmount Network Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SF1024 V9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020057 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:51:09
The date of the most recent change of the data-sheet in Icecat's system
Installation Guide (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24 10/100Mbps RJ45 ports
  • - Innovative energy-efficient technology saves power up to 75%
  • - Supports MAC address self-learning and auto MDI/MDIX
  • - Standard 19-inch rack-mountable steel case
Long product name TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray :
The short editorial description of TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray

24-port Unmanaged 10/100M, IEEE802.3, 802.3u, 802.3x, CSMA/CD, TCP/IP, 10BASE-T: 14880pps/Port 100BASE-TX
More>>>
TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray:
The official marketing text of TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray as supplied by the manufacturer

WHAT THIS PRODUCT DOES
The TL-SF1024 with TP-LINK Green Technology is an Environmentally-friendly and competitive choice for small business. It provides 8 10/100Mps Auto-Negotiation RJ45 ports and 2 10/100/1000Mbps Auto-Negotiation RJ45 ports, all RJ45 ports Support Auto-MDI/MDIX function. TL-SF1024 Gigabit Switch provides a cost-effective, high performance, non-disruptive, smooth evolution into Gigabit solutions. The Switch delivers superior performance with improving workgroup, network bandwidth, increasing network node, providing the greater flexibility, installation convenience. Moreover, with the innovative energy-efficient technology, the TL-SF1024 can save up to 75% of the power consumption, making it an eco-friendly solution for your business network.

GO GREEN WITH YOUR ETHERNET
You now have the choice to go green when upgrading to a gigabit network! This new product TL-SF1024 features the latest innovative energy-efficient technologies that can greatly expand your network capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.
Power down Idle Ports
When a computer or network equipment is off, the corresponding port of a traditional switch will continue to consume considerable amounts of power. The TL-SF1024 can automatically detect the link status of each port and reduce the power consumption of ports that are idle.
Power Budget According to Cable Length
Ideally, shorter cables would use less power because of less power degradation over their length; this is not the case with most devices as they will use the same amount of power across the cable regardless of whether it is 10 or 50 meters in length. The TL-SF1024analyzes the length of the Ethernet cable connected and adjusts the power usage accordingly, rather than keeping the power consumption in a conventional solution.

Gigabit Uplink
The TL-SF1024 has 8 fast Ethernet ports and 2 Gigabit uplink port. The Gigabit uplink port provides bandwidth access of up to 1000Mbps. Due to the fact that network upgrades tend to be progressive over time, your network will tend to become mixed with both Fast 100Mbps Ethernet and Gigabit.TL-SF1024 is ideal for situations such as these to mitigate throughput issues and coordinate work efficiently; Allowing your organization retain most of your network investments, while enhancing network performance quickly.

More Efficient
Utilizing non-blocking switching architecture, TL-SF1024 can forward and filter packets at full wire-speed for maximum throughput. Moreover, 100% data filtering rate eliminates all error packets and make your network work more efficiently.

Easy to Use
When powered on, it can work automatically without any pre-set. All ports support Auto-Negotiation and Auto-MDI/MDIX function. Compact size shell make it ideal for desktops with limited space while it is also Rackmountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis.

Short summary description TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray:
This short summary of the TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SF1024, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray:
This is an auto-generated long summary of TP-Link TL-SF1024 Unmanaged Fast Ethernet (10/100) 1U Gray based on the first three specs of the first five spec groups.

TP-Link TL-SF1024. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 4.8 Gbit/s. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
24
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Ethernet LAN data rates
10,100 Mbit/s
Auto-negotiation
Yes
Data transmission
Switching capacity *
4.8 Gbit/s
Forwarding rate
3.57 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Packet buffer memory
2 MB
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
Yes
Stackable *
No
Form factor
1U
Product color
Gray
Housing material
Metal
LED indicators
Yes
Performance
Compatible operating systems
Microsoft Windows 8, 7,Vista, XP, MAC OS, NetWare, UNIX, Linux
Fanless
Yes
Power
Power source *
AC
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power consumption (max)
3.53 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
10.88 BTU/h
Weight & dimensions
Width
17.3" (440 mm)
Depth
7.09" (180 mm)
Height
1.73" (44 mm)
Packaging data
Cables included
AC
User guide
Yes
Package type
Box
Rack mount kit
Yes
Package width
9.84" (250 mm)
Package depth
20.8" (528 mm)
Package height
3.15" (80 mm)
Package weight
5.16 lbs (2.34 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Size (imperial)
19"
Brand Image Article code product Stock Price from
TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black TP-Link 24-Port 10/100Mbps + 2-Port Gigabit Switch Unmanaged Black
(show image)
TL-SL1226 24-Port 10/100Mbps + 2-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
Lithuania 1 distributor(s)