location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100Mbps PCI Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF-3239DL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895135700309 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:30:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Ethernet
  • - 100 Mbit/s
  • - Internal Component for: PC/Laptop
Long product name TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s :
The short editorial description of TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s

10/100M PCI Network Adapter
More>>>
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s:
The official marketing text of TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s as supplied by the manufacturer

The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.

TF-3239DL keeps low cost and eliminates usage barriers. It is the easiest way to upgrade a network from 10 to 100Mbps. Supports both 10Mbps and 100Mbps network speed both in Half-Duplex and Full-Duplex transfer modes, using Auto-Negotiation technology to detect the network speed. It also can be widely used in most modern Operating System. For Windows Me/2000/2003/XP integrates the right driver, TF-3239DL is really a plug-and-play device.
- Supports Full Duplex and Half Duplex transfer modes
- Supports IEEE 802.3x flow control for Full Duplex mode
- Provides diagnostic software
- One LED indicator for monitoring link/activity
- Supports drivers for NetWare 3.x, 4.x, Windows 98, Windows Me, Windows NT4.0, Windows 2000, Windows XP, Windows Vista, Linux 2.4.x

Short summary description TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s:
This short summary of the TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 10/100Mbps PCI Network Adapter, Internal, Wired, PCI, Ethernet, 100 Mbit/s, Green

Long summary description TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s:
This is an auto-generated long summary of TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 10/100Mbps PCI Network Adapter. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product color: Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
100 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Supported network protocols
CSMA/CD, TCP/IP, PCI Revision 2.1/2.2
Design
Component for *
PC/Laptop
Product color
Green
Internal *
Yes
Plug and Play
Yes
Certification
FCC, CE
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Flow control support
Yes
Supported data transfer rates
10/100 Mbps
Link/Act LED
Yes
Wireless connection
Yes
Operating temperature (T-T)
32 - 104 °F
Brand Image Article code product Stock Price from
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN550G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TG-3468 Internal Ethernet 2000 Mbit/s TP-Link TG-3468 Internal Ethernet 2000 Mbit/s
(show image)
TG-3468 V3 Gigabit PCI Express Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s TP-Link Gigabit Cardbus Network Adapter 2000 Mbit/s
(show image)
TG-5269 Gigabit Cardbus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless USB Adapter 54 Mbit/s TP-Link 54Mbps Wireless USB Adapter 54 Mbit/s
(show image)
TL-WN322G 54Mbps Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s TP-Link 10/100Mbps CardBus Network Adapter 100 Mbit/s
(show image)
TF-5239 10/100Mbps CardBus Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN512AG 54Mbps 802.11a/b/g Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal 100 Mbit/s
(show image)
TF-3239D 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps 802.11a/b/g Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN553AG 54Mbps 802.11a/b/g Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)