location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH275 interface hub 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH275
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH275
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792001703 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH275 interface hub 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides 4 additional USB 2.0 ports to existing USB Systems.
  • - Four independent, fully functional, 480 Mbps, downstream ports.
  • - Fully compliant with the USB 2.0 specification.
  • - Supports transfer rates of 1.5 / 12 /480 Mbps.
  • - Per port overcurrent protection.
  • - Compact design, easy to store at anywhere.
  • - Plug-n-play.
  • - OS Support:Windows 2000, Windows XP, Windows Vista, Mac and FreeBSD
Long product name ATEN UH275 interface hub 480 Mbit/s Silver :
The short editorial description of ATEN UH275 interface hub 480 Mbit/s Silver

4-Port USB 2.0 Hub
More>>>
ATEN UH275 interface hub 480 Mbit/s Silver:
The official marketing text of ATEN UH275 interface hub 480 Mbit/s Silver as supplied by the manufacturer

UH275 is a hub with 4 built-in USB2.0 ports. It has LEDs to indicate the connections status, and its handy and slim design allows users to carry it in pockets.

Short summary description ATEN UH275 interface hub 480 Mbit/s Silver:
This short summary of the ATEN UH275 interface hub 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH275, USB 2.0, 480 Mbit/s, Silver, 5 V, Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD, 3.54" (90 mm)

Long summary description ATEN UH275 interface hub 480 Mbit/s Silver:
This is an auto-generated long summary of ATEN UH275 interface hub 480 Mbit/s Silver based on the first three specs of the first five spec groups.

ATEN UH275. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Silver. Input voltage: 5 V. Compatible operating systems: Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD. Width: 3.54" (90 mm), Depth: 1.5" (38 mm), Height: 0.472" (12 mm)

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
FireWire 400
No
Card reader integrated
No
Features
Data transfer rate *
480 Mbit/s
Product color
Silver
Power
Input voltage
5 V
System requirements
Compatible operating systems
Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD
Weight & dimensions
Width
3.54" (90 mm)
Depth
1.5" (38 mm)
Height
0.472" (12 mm)
Weight
1.41 oz (40 g)
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
84719000
Other features
Mac compatibility
Yes
Brand Image Article code product Stock Price from
ATEN FH600 interface hub 400 Mbit/s Black ATEN FH600 interface hub 400 Mbit/s Black
(show image)
FH600 FH600 0.00
(excl. VAT)
0 (incl. VAT)
ATEN FH300 interface hub 400 Mbit/s Black ATEN FH300 interface hub 400 Mbit/s Black
(show image)
FH300 FH300 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black
(show image)
UH284-AT 4-Port USB 2.0 HUB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)