ATEN logo

ATEN 2-Port Hybrid™ DVI KVM switch Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73217
Info modified on:
16 Jan 2024, 10:49:03
End of life date:
01 Aug 2021
Bullet Points ATEN 2-Port Hybrid™ DVI KVM switch Black:
  • - One console (DVI monitor, PS/2 keyboard, and USB mouse) controls two computers
  • - Fully DVI-Digital specification compliant
  • - Remote port selection switch for convenient switch placement
  • - Supports multi-function mice
  • - USB 2.0 mouse port can be used for USB hub and USB peripheral sharing
  • - Compact design, built in all-in-one cables (console 1.2m; computers 0.6m, 1.2m)
  • - Audio (microphone and speaker) enabled -full bass response provides a rich experience for 2.1 surround sound systems
  • - Independent switching of the KVM and Audio focus - one computer can have the KVM focus while the other has the audio focus
  • - Superior video quality- up to 1920x 1200@60Hz; DDC2B
  • - HDCP compliant
  • - Auto Scan function to monitor computer operation
  • - Non-powered
  • - OS Compatibility includes Windows 2000/XP/Vista, Linux and FreeBSD.
Long product name ATEN 2-Port Hybrid™ DVI KVM switch Black:

2-Port Hybrid™ DVI KVM Switch with Audio

ATEN 2-Port Hybrid™ DVI KVM switch Black:

Flexible Combinations : PS/2 Keyboard+USB Mouse

20070507173731004.jpg

Short summary description ATEN 2-Port Hybrid™ DVI KVM switch Black:

ATEN 2-Port Hybrid™ DVI KVM Switch, Black

Long summary description ATEN 2-Port Hybrid™ DVI KVM switch Black:

ATEN 2-Port Hybrid™ DVI KVM Switch. Keyboard port type: PS/2, Mouse port type: USB. Product color: Black, Cable length: 47.2" (1.2 m). Weight: 21.5 oz (610 g). Connectivity technology: Wired, Dimensions (WxDxH): 1.34 x 3.33 x 0.839" (34 x 84.5 x 21.3 mm), Compatible operating systems: Win 2000/XP/Vista Linux FreeBSD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.