location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1774 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1774
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1774 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1774 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0 KVME™ Switch with Ethernet Hub/USB Hub
  • - Five auto-sensing dual speed ports (Ethernet/Fast Ethernet) plugand-and-play enabled; hub complies with IEEE802.3/IEEE802.3u Standard
  • - 2 port USB 2.0 Hub built in
  • - Multiplatform support: compatible with all operation platforms PC(Windows,Linux and most others), Mac and Sun
  • - With speaker and microphone support
  • - Bi-directional switching and flexible interoperability;switch permits independent PC, independent peripheral, and independent audio function, regardless of KVM switch focus
  • - Buzzer On/Off via hotkey
  • - Keyboard and mouse emulation for error free booting
  • - Computer selection via front panel pushbuttons and hotkeys
  • - superior video quality - up to 2048 x 1536; DDC2B
  • - OS Compatibility:Windows 98, Windows ME, Windows 2000, Windows 2003, Windows XP, Windows Vista, LINUX, Mac OS 8.6/9/10 and SUN Solaris 8/9.
  • - SUN/Mac keyboard support and emulation*
  • - *1.PC keyboard combinations emulate SUN/Mac keyboards.
  • - *2.SUN/Mac keyboards only work with their own computers.
Long product name ATEN CS1774 KVM switch :
The short editorial description of ATEN CS1774 KVM switch

4-Port USB VGA/Audio KVME™ Switch with Ethernet Hub
More>>>
ATEN CS1774 KVM switch:
The official marketing text of ATEN CS1774 KVM switch as supplied by the manufacturer

CS1774 is a multi-computer KVM Switch with built-in 3-in-1 (KVM Switch, USB 2.0 and Ethernet) function. It can simultaneously control 4 servers via a set of USB keyboard, mouse, and monitor. Moreover, the built-in USB and Ethernet Switch ports can rapidly access USB peripheral devices and share Internet resources at ease.

Short summary description ATEN CS1774 KVM switch:
This short summary of the ATEN CS1774 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1774, 2048 x 1536 pixels

Long summary description ATEN CS1774 KVM switch:
This is an auto-generated long summary of ATEN CS1774 KVM switch based on the first three specs of the first five spec groups.

ATEN CS1774. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2048 x 1536 pixels. Weight: 32.5 oz (920 g). Connectivity technology: Wired, Dimensions (WxDxH): 3.43 x 10.6 x 2.17" (87 x 270 x 55 mm), Compliance industry standards: IEEE802.3, IEEE802.3u

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:11:38
Uk has collected 2 expert reviews for ATEN CS1774 KVM switch and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-07-30 14:11:38
In a world where server virtualisation and remote login is becoming increasingly common, its all too easy to forget the humble KVM (Keyboard/Video/Mouse) which allows a single keyboard, monitor and mouse to control two or more PCs. For home users with...
Good Build quality, flexibility...
Bad Too few USB port...
Bottom line The Aten Masterview CS1774 is an excellent device. The price is a little on the high side but we feel the build quality and flexible switching options as well as the built in hubs offer a level of sophistication and ease of use that justify this. Ther...
90%
v3.co.uk
Updated:
2011-07-30 14:11:34
A compact KVM switch that includes a network hub...
80%
Country Distributor
United Kingdom 1 distributor(s)