Panasonic logo

Panasonic VW-LED1 camera flash

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26985
Info modified on:
12 Dec 2023, 13:34:47
Long product name Panasonic VW-LED1 camera flash:

VW-LED1, LED Video Light

Short summary description Panasonic VW-LED1 camera flash:

Panasonic VW-LED1, 16 oz (453.6 g)

Long summary description Panasonic VW-LED1 camera flash:

Panasonic VW-LED1. Camera brands compatibility: Panasonic, Compatibility: DMC-GX7KS, DMC-GM5KR, DMC-GM5KK, DMC-GH4KBODY, DMC-GH3KBODY, DMC-GX7SBODY, DMC-GH4-YAGH, DMC-G6KK,.... Weight: 16 oz (453.6 g), Width: 2.75" (69.8 mm), Depth: 4.5" (114.3 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.