location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Unlimited Check ‘Cables Unlimited’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial ATA II Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLT-6000-18
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Cables Unlimited’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Unlimited: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red :
The short editorial description of Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red

Serial ATA II Cable - Red
More>>>
Short summary description Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red:
This short summary of the Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Unlimited Serial ATA II Cable, 18" (0.457 m), Male/Male, Red

Long summary description Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red:
This is an auto-generated long summary of Cables Unlimited Serial ATA II Cable SATA cable 18" (0.457 m) Red based on the first three specs of the first five spec groups.

Cables Unlimited Serial ATA II Cable. Cable length: 18" (0.457 m), Connector gender: Male/Male, Product color: Red

Brand Image Article code product Stock Price from
Cables Unlimited

Cables Unlimited FLT660039 SATA cable 39.4" (1 m) Red
(show image)
FLT660039 FLT660039 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6300-18 SATA cable 35.8" (0.91 m)
(show image)
FLT-6300-18 FLT-6300-18 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6200-18 SATA cable Red
(show image)
FLT-6200-18 FLT-6200-18 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6100-24C SATA cable
(show image)
FLT-6100-24C FLT-6100-24C 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6300-18C SATA cable
(show image)
FLT-6300-18C FLT-6300-18C 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6100-18G SATA cable Green
(show image)
FLT-6100-18G FLT-6100-18G 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited FLT-6100-18B SATA cable Blue
(show image)
FLT-6100-18B FLT-6100-18B 0.00
(excl. VAT)
0 (incl. VAT)