ATEN logo

ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67891
Info modified on:
10 Aug 2024, 09:57:51
End of life date:
01 Aug 2021
Long product name ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black:

8-Port 1U Power Distribution Unit (PDU), Switched (8 x C13)

ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black:

Features

- Remote power on / off / reboot control for eight outlets via TCP/IP and a built in 10/100 Ethernet port
- Local power on / off / reboot control via the PN9108’s RS-232 port to the computer’s RS-232 port
- Daisy chain up to 15 additional stations to control up to 128 outlets
- Manual switching between Local and Remote access for each port via front panel push button switches
- Individual control of each port - users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order
- Easy setup and operation via a browser interface
- Provides three configuration/management methods: Browser; Telnet; or Console Terminal
- Safe shutdown and rebooting for Windows systems*
- Overcurrent protection and recovery for each AC port (110 V model only) plus total port overcurrent protection (both models) - remote users can monitor the outlet status via the GUI interface on their browsers
- Separate circuits for the unit’s power and the power to the devices - the power control status menu is still accessible even when an overload condition trips the devices' circuit breaker
- Cumulative load measurement - remote users can view load information in amperes via the GUI on their browsers
- On/Off scheduling - allows everything from a one-time start/shutdown, to daily, weekly, etc. starts/shutdowns at user-specified times
- Port grouping - perform the same action on a specified group of ports
- Current Display for easy current status monitoring
- Out of Band (OOB) operation via terminal or dialup connection
- Two level (Administrator and User) security
- Detachable front panel for convenient rack mounting
- UL/TUV approved
- Multiplatform support: Windows 2000/XP/Vista, Linux, Unix and FreeBSD.
- Network Interfaces: TCP/IP, PPP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, ARP, NTP, DNS, Telnet, 10Base-T/100Base-TX, auto sense, Ping

*Safe shutdown and rebooting is supported if the Power Monitor utility has been installed

Package Contents

- 1x 8-Port Power Over the NET™
- 1x 1ADP-0005-001G AC Source Power Cord
- 8x Power Outlet Power Cords
- 8x Safe Shutdown Cables
- 1x PON Cable (DB9 F to DB9 M)
- 1x Rack Mount Kit (Brackets and Phillips head hex M3 x 8 screws)
- 4x Foot Pads
- 1x Software CD
- 1x User Instructions

Short summary description ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black:

ATEN PN9108, Basic, 1U, Metal, Black, 8 AC outlet(s), C13 coupler

Long summary description ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black:

ATEN PN9108. PDU types: Basic, Rack capacity: 1U, Housing material: Metal. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Nominal input voltage: 100-240 V, Maximum current: 12 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 17 x 10 x 1.73" (432.4 x 254.2 x 44 mm), Weight: 9.26 lbs (4.2 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.