location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS231 video switch Component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS231
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774100
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:59:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS231 video switch Component
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Displays the video output of two digital devices on a single high definition monitor or projector.
  • - Stereo audio support.
  • - Quick and easy switching via front panel pushbuttons or IR remote control.
  • - Electronic switching for greater reliability and durability.
  • - Easy installation.
  • - Complete home theater switching solution.
Long product name ATEN VS231 video switch Component :
The short editorial description of ATEN VS231 video switch Component

2-Port HDTV A/V Switch
More>>>
ATEN VS231 video switch Component:
The official marketing text of ATEN VS231 video switch Component as supplied by the manufacturer

The 2 port VS231 makes plugging and unplugging devices a thing of the past. This high quality component video (YPbPr) switche with on-board stereo audio is perfect for HDTV enthusiasts who want to add more inputs to their high-definition display. Use VS231 to effortlessly connect a DVD player and set-top box or satellite receiver to your HDTV or projector.

The IR remote is an added convenience, allowing you to enjoy multimedia switching from the comfort of your seat. The VS231 and HDTV switche supports high-end digital video devices such as DVD players and recorders, set-top boxes, satellite receivers, and more. It also works well for high-definition editing systems.

Short summary description ATEN VS231 video switch Component:
This short summary of the ATEN VS231 video switch Component data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS231, Component, Metal, White, 1080i, 1080p, 480p, 720p, 0.8 W, 22.9 oz (650 g)

Long summary description ATEN VS231 video switch Component:
This is an auto-generated long summary of ATEN VS231 video switch Component based on the first three specs of the first five spec groups.

ATEN VS231. Video port type: Component. Material: Metal, Product color: White, Supported video modes: 1080i, 1080p, 480p, 720p. Power consumption (typical): 0.8 W. Weight: 22.9 oz (650 g), Dimensions (WxDxH): 7.87 x 2.95 x 1.77" (200 x 75 x 45 mm)

Ports & interfaces
Video port type *
Component
DC-in jack
Yes
Features
Material
Metal
Product color
White
HDCP
No
Supported video modes
1080i, 1080p, 480p, 720p
Full HD
No
LED indicators
Yes
Power
Power consumption (typical)
0.8 W
Weight & dimensions
Weight
22.9 oz (650 g)
Dimensions (WxDxH)
7.87 x 2.95 x 1.77" (200 x 75 x 45 mm)
Packaging content
Handheld remote control
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:30:39
Uk has collected 1 expert review for ATEN VS231 video switch Component and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS491 video switch VGA ATEN VS491 video switch VGA
(show image)
VS491 VS491 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 video switch DVI ATEN VS461 video switch DVI
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)