location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Parallel Port Fast Ethernet Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-PS110P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8459730310156 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Feb 2023 08:46:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet LAN IEEE 802.3
  • - TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP
  • - Ethernet LAN (RJ-45) ports: 1
Guarantee: 3 years
Long product name TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN :
The short editorial description of TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN

TL-PS110P - Print server Parallel-/Centronics interface (IEEE 1284), 1 Fast Ethernet port with RJ45 10/100Mbps auto-sensing and supports E-mail Alert, Internet Printing Protocol (IPP) and SMB POST (Power On Self Test), print job log, TCP / IP, NetBEUI, IPX / SPX, AppleTalk and LPR
More>>>
TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN:
The official marketing text of TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN as supplied by the manufacturer

What This Product Does
The TP-LINK TL-PS110P print server allows you to take the computer out of the loop while setting up a printing network. All that is needed is to connect the TL-PS110P to a printer via the parallel port, connect the print server to your LAN, and you will be able to access your printer from any computer on the LAN.

Great Compatibility
TP-LINK print servers are compatible with most majorities of printers on the market. At the same time, we also make sure to keep our products up to date with new models of printers.

High-speed Printing
TP-LINK print servers feature high-speed microprocessor and USB 2.0 port to ensure user printing jobs are processed both electively and rapidly.

Wide Applicability
TP-LINK print servers support a majority of operating systems including Windows, Netware, Unix/Linux, and Mac. Also TP-LINK print servers support a number of network protocols including TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW TCP, increasing the width of application.

Features
-Compatible with up to 230 printer models on the market.
-Supports multi-protocol and multi-OS, easy to set up in almost all network environments.
-Supports POST (Power On Self Test) and E-mail Alert, to help identify printing problems as soon as possible.
-Simple setup and management, very easy to operate.
-Compact and smart design, can be located almost anywhere.

Short summary description TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN:
This short summary of the TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Single Parallel Port Fast Ethernet Print Server, Ethernet LAN, IEEE 802.3, TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP, FCC, CE, 0 - 50 °C, 0 - 70%

Long summary description TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN:
This is an auto-generated long summary of TP-Link Single Parallel Port Fast Ethernet print server Ethernet LAN based on the first three specs of the first five spec groups.

TP-Link Single Parallel Port Fast Ethernet Print Server. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Supported network protocols: TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP. Certification: FCC, CE. Power requirements: 3.3V DC 2A, Dimensions (WxDxH): 2.32 x 2.05 x 0.866" (59 x 52 x 22 mm), Compatible operating systems: Windows 9X/Me, Windows NT/2000/2003/XP/Vista, Mac OS 8.0, UNIX/Linux, Netware 3.12

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, NetBEUI, Apple Talk, LPR, IPP/SMB, RAW, TCP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
1
DC-in jack
Yes
Certificates
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 70%
Storage temperature (T-T)
-5 - 65 °C
Other features
Power requirements
3.3V DC 2A
Dimensions (WxDxH)
2.32 x 2.05 x 0.866" (59 x 52 x 22 mm)
Compatible operating systems
Windows 9X/Me, Windows NT/2000/2003/XP/Vista, Mac OS 8.0, UNIX/Linux, Netware 3.12
Interface
IEEE 1284
Non-operating relative humidity (non-condensing)
0 - 80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)