location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 12dBi Outdoor Omni-directional Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2412D V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973052157 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2022 12:05:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna N-type Black, Metallic
  • - 12 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
  • - Wall/Pole
Long product name TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi :
The short editorial description of TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi

TL-ANT2412D - 2,4..2,5GHz, 50 Ω, 12 dBi
More>>>
TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi:
The official marketing text of TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi as supplied by the manufacturer

This antenna operates in the 2.4-2.5 GHz band and is designed for use outdoors.
- 12dBi all-directional operation makes your wireless coverage highly extended over a large area
- Weather proof design, suitable for all weather conditions
- N Female connector, applicable in most outdoor solutions
- Provides easy installation mounting kits.

Short summary description TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi:
This short summary of the TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-ANT2412D, 12 dBi, 2.4 - 2.5 GHz, 12 dBi, 50 Ω, 360°, 12°

Long summary description TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi:
This is an auto-generated long summary of TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi based on the first three specs of the first five spec groups.

TP-Link TL-ANT2412D. Antenna gain level (max): 12 dBi, Frequency band: 2.4 - 2.5 GHz, Gain: 12 dBi. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Polarization: Vertical polarization. Height: 47.2" (1200 mm), Weight: 17.6 oz (500 g)

Performance
Frequency band *
2.4 - 2.5 GHz
Gain
12 dBi
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
12°
Antenna gain level (max) *
12 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Polarization
Vertical polarization
Mounting
Wall/Pole
Features
Product color
Black, Metallic
Certification
CE, FCC, ROHS
Operational conditions
Operating temperature (T-T)
-40 - 65 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Height
47.2" (1200 mm)
Weight
17.6 oz (500 g)
Brand Image Article code product Stock Price from
TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna
(show image)
TL-ANT2414B 2.4GHz 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.4GHz 9dBi Outdoor Directional Antenna network antenna TP-Link 2.4GHz 9dBi Outdoor Directional Antenna network antenna
(show image)
TL-ANT2409B 2.4GHz 9dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna
(show image)
TL-ANT2406A 2.4GHz 6dBi Indoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.4GHz 14dBi Directional Antenna network antenna TP-Link 2.4GHz 14dBi Directional Antenna network antenna
(show image)
TL-ANT2414A 2.4GHz 14dBi Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)