TP-Link logo

TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90495
Info modified on:
06 Nov 2020, 09:36:17
Long product name TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s:

eXtended Range 54M Wireless Cardbus Adapter

TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s:

Complying with IEEE 802.11a/b/g, the TL-WN512AG adopts TP-LINK “Extended Range” WLAN transmission technologies, resulting in transmission distances of 2-3 times the normal products, transmission range is extended 4-9 times.

The TL-WN512AG provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN512AG has super-safety data communication ability. With its strong firewall, the TL-WN512AG features effective security to protect the wireless network from intruders.

With the internal intellective antenna, the TL-WN512AG can adapt to different operational environments and let the user connect to the Wireless network easily. The TL-WN512AG also supports Seamless Roaming and is compatible with other 11a, 11b, 11g WLAN equipments.
- Adopts TP-LINK Extended Range™ WLAN transmission technology, transmission distance is 2-3 times of the normal products, transmission range extended to 4-9 times.
- Transmit Speed Auto-Negotiation, up to 54M
- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X
- Supports Windows 98SE, ME, 2000, XP, Vista
- Provides simple configuration and supervisor program
- Supports Ad-Hoc/Infrastructure modes
- Internal Intellective Antenna
- Supports Wireless Roaming, can move among different AP and no break

Short summary description TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s:

TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter, Wireless, CardBus, 54 Mbit/s, Black, Silver

Long summary description TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter 54 Mbit/s:

TP-Link 54Mbps 802.11a/b/g Wireless CardBus Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: Omni, Product color: Black, Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.