location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8811B wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8811B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8811B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TD-8811B wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Ethernet LAN (RJ-45) ports: 1
  • - Quality of Service (QoS) support
Long product name TP-Link TD-8811B wireless router Black, White :
The short editorial description of TP-Link TD-8811B wireless router Black, White

TD-8811B External ADSL2+ Modem Router
More>>>
TP-Link TD-8811B wireless router Black, White:
The official marketing text of TP-Link TD-8811B wireless router Black, White as supplied by the manufacturer

TD-8811 uses integrated ADSL2+ transceiver and a 256-MHz MIPS32 CPU.The AFE supports full-rate ADSL connectivity conforming to the ITU and ANSI specifications; MIPS32 CPU with MMU and 16-KB I-cache/8-KB D-cache is integrated into the device. In addition to the basic DMT physical layer functions, the ADSL PHY supports dual latency ADSL Framing (fast and interleaved) and the I.432 ATM Physical Layer.TD-8811 is a complete plug-and-play solution. With standard Ethernet interface, it can be directly connected to any 10M/100M Ethernet devices,supporting Auto MDI/MDIX.

TD-8811 not only use html (web mode through Ethernet port) to configure the MODEM but also use external utility software, too. With TP-LINK´s excellent design of circuit and high quality production, we guarantee ADSL MODEM a high performance, very good stability and easy to use.

- Access a high-speed DSL Internet connection;
- Up to 24Mbps downstream speed;
- Supports Annex M, which can double upstream data rates;
- Connect your computer using Ethernet or USB;
- Built-in DHCP server;
- Administer and Upgrade the Router Remotely over the Internet;
- Easily configure the router with the attached utility.

Short summary description TP-Link TD-8811B wireless router Black, White:
This short summary of the TP-Link TD-8811B wireless router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8811B, Ethernet LAN, ADSL, Black, White

Long summary description TP-Link TD-8811B wireless router Black, White:
This is an auto-generated long summary of TP-Link TD-8811B wireless router Black, White based on the first three specs of the first five spec groups.

TP-Link TD-8811B. Networking standards: IEEE 802.1d, VPN support: IPSec/PPTP/L2TP. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Routing protocols: IP, Supported network protocols: PPPoE, RFC 2364. Product color: Black, White. Processor architecture: MIPS32, Processor frequency: 256 MHz

Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.1d
Supports ISDN connection
No
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
RJ-11 ports quantity
1
Management features
Quality of Service (QoS) support
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
PPPoE, RFC 2364
Design
Product color
Black, White
Indication light
Yes
Design
LED indicators
Yes
Features
Built-in processor
Yes
Processor architecture
MIPS32
Processor frequency
256 MHz
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
USB ports quantity
1
ATM features
UNI 3.1, 5-AAL5, UBR, CBR, VBR-rt, VBR-nrt, RFC 1483
Dimensions (W x D x H) (imperial)
6.5 x 4.3 x 1.1"
Dimensions (WxDxH)
6.5 x 4.25 x 1.1" (165 x 108 x 28 mm)
Supported data transfer rates
10/100 Mbps
Operating temperature (T-T)
32 - 104 °F
Outdoor range
6000m
Maximum data transfer rate
0.1 Gbit/s
Filtering description
IP
Data transfer rate
24 Mbit/s
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Article code product Stock Price from
TP-Link TD-8840B wireless router Fast Ethernet Black, White TP-Link TD-8840B wireless router Fast Ethernet Black, White
(show image)
TD-8840B TD-8840B 0.00
(excl. VAT)
0 (incl. VAT)