location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R488T wired router Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-R488T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R488T
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-R488T wired router Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IEEE 802.3
  • - Web-based management
  • - DHCP client DHCP server
Long product name TP-Link TL-R488T wired router Brown :
The short editorial description of TP-Link TL-R488T wired router Brown

TL-R488T, 5-port, WAN/LAN, Fast Ethernet, Auto-MDI/MDIX, RS232, PPPoE
More>>>
TP-Link TL-R488T wired router Brown:
The official marketing text of TP-Link TL-R488T wired router Brown as supplied by the manufacturer

The TL-R488T adopts Intel IXP network processors, main frequency up to 533MHz, multi-CPU distributed architecture, to ensure high performance and high availability. Additionally, the 6-layer PCB, the built-in high-redundancy power module feature a new architecture that dramatically stretches the performance of the router by enabling stable connections.

The TL-R488T features four WAN ports, which allows four connections to the Internet at the same time, provides you with quad-bandwidth access, and gives you the ability to enjoy more Internet sources from different ISPs. With fail-over and automatic load balancing, no manual work should ever be required.

The TL-R488T provides all normal settings of broadband router, it features much more advanced functions, such as Port Mirror, Port VLAN, UPnP, VPN Pass-through, Firewall and System Log.

The TL-R488T provides friendly configuration interface for easy using. With multiple functions, high-reliability, and high-security, it widely meets enterprise, organ, Internet cafe, broadband community, and school networks new and changing requirements.

- Shares data and Internet access for Stations, connecting Internet through PPPoE on demand and disconnecting when idle;
- Supports TCP/IP, PPPoE, DHCP, ICMP, NAT, SNTP;
- Provides quad-bandwidth and supports Load Balancing;
- Backups connections automatically for each other;
- Specifies priority channels according to source or destination IP addresses, distributing flexibly Internet resource and services from different ISPs;
- Built-in NAT and DHCP server supporting static IP address distributing;
- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering;
- Supports Virtual Server, Special Application, and DMZ host;
- Supports UPnP, Static Routing, VPN pass-through;
- Supports connecting/disconnecting Internet on a specified time of day;
- Supports access control based on time of day, parents and network administrators can establish restricted access policies for children or staffs;
- Supports Flow Statistics;
- Supports ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD filter;
- Supports web-based firmware upgrade;
- Supports Remote and Web management;
- Desktop or rack-mountable steel case.

Short summary description TP-Link TL-R488T wired router Brown:
This short summary of the TP-Link TL-R488T wired router Brown data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-R488T, Brown

Long summary description TP-Link TL-R488T wired router Brown:
This is an auto-generated long summary of TP-Link TL-R488T wired router Brown based on the first three specs of the first five spec groups.

TP-Link TL-R488T. Networking standards: IEEE 802.3. Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, HTTP. Filtering description: ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD. Processor model: Intel IXP, Processor frequency: 533 MHz, Certification: CE FCC RoHS. Product color: Brown

Network
Networking standards *
IEEE 802.3
Full duplex
Yes
Supports ISDN connection
No
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, ICMP, PPPoE, SNTP, HTTP
Security
MAC address filtering
Yes
IP address filtering
Yes
Filtering description
ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD
Features
Built-in processor
Yes
Processor model
Intel IXP
Features
Processor frequency
533 MHz
Certification
CE FCC RoHS
Design
Product color *
Brown
Power
Power consumption (typical) *
4.1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Packaging data
Quick start guide
Yes
Other features
Power requirements
100-240 V
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
11.6 x 7.09 x 1.73" (294 x 180 x 44 mm)
Connectivity technology
Wired
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
11.6 x 7.1 x 1.7"
Brand Image Article code product Stock Price from
TP-Link TL-R480T+ wired router Fast Ethernet Black TP-Link TL-R480T+ wired router Fast Ethernet Black
(show image)
TL-R480T+ V1 Load Balance Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)