location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit SFP Media Converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC220L V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030476 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:46:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - 1000 Mbit/s 393700.8" (10000 m)
  • - Ethernet LAN (RJ-45) ports: 1
  • - Multi-mode, Single-mode Fiber ports quantity: 1 SFP
  • - Black
Long product name TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black :
The short editorial description of TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black

MC220L 1x 1000M SC, 1x 1000M RJ45, IEEE 802.3ab & IEEE 802.3z
More>>>
TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black:
The official marketing text of TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black as supplied by the manufacturer

- Complies with IEEE 802.3ab and IEEE 802.3z
- FX port supports hot-swappable
- Extends fiber distance up to 0.55km for multi-mode fiber and 10km for single-mode fiber

The MC220L is a media converter designed to convert 1000BASE-SX/LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-SX/LX/LH standards, the MC220L is designed for use with multi-mode/single-mode fiber cable utilizing the SC-Type connector. The MC220L supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 850nm on both transmitting and receiving data when adopting multi-mode fiber and 1310nm on both transmitting and receiving data when adopting single-mode.

Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK’s 19’system chassis, Auto MDI/MDI-X for TX port, and front panel status LEDs. The MC220L will transmit at extended fiber optic distances utilizing multi-mode fiber up to 0.55 kilometers and 10 kilometers when utilizing single-mode fiber.

Short summary description TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black:
This short summary of the TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link MC220L, 1000 Mbit/s, IEEE 802.1ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z, Gigabit Ethernet, 1000 Mbit/s, UTP 5e, 5, SFP

Long summary description TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black:
This is an auto-generated long summary of TP-Link MC220L network media converter 1000 Mbit/s Multi-mode, Single-mode Black based on the first three specs of the first five spec groups.

TP-Link MC220L. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.1ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z, Ethernet interface type: Gigabit Ethernet. Fiber optic connector: SFP, Connectivity technology: Wired. Maximum transfer distance: 393700.8" (10000 m), Fiber mode structure: Multi-mode, Single-mode. LED indicators: Link, Product color: Black, Compliance industry standards: IEEE 802.3ab, IEEE 802.3z, IEEE 802.3x. Power consumption (max): 1.7 W

Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards
IEEE 802.1ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Auto MDI/MDI-X
Yes
Cabling technology
UTP 5e, 5
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SFP
Performance
Maximum transfer distance *
393700.8" (10000 m)
Fiber mode structure
Multi-mode, Single-mode
Design
Internal *
No
LED indicators
Link
Product color
Black
Compliance industry standards
IEEE 802.3ab, IEEE 802.3z, IEEE 802.3x
Certification
FCC, CE
Power
Power consumption (max)
1.7 W
Power
External power adapter
Yes
Weight & dimensions
Width
3.72" (94.5 mm)
Depth
2.87" (73 mm)
Height
1.06" (27 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
8.03" (204 mm)
Package depth
6.5" (165 mm)
Package height
2.56" (65 mm)
Package weight
14.8 oz (420 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
3.72 x 2.87 x 1.06" (94.5 x 73 x 27 mm)
I/O ports
1x 1000M SC 1x 1000M RJ45
Full duplex
Yes
Brand Image Article code product Stock Price from
TP-Link MC110CS network media converter 1000 Mbit/s 1310 nm Black TP-Link MC110CS network media converter 1000 Mbit/s 1310 nm Black
(show image)
MC110CS V1 10/100Mbps Single-Mode Media Converter 0.00
(excl. VAT)
0 (incl. VAT)