location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9233 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9233
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA9233 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774735
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA9233 console extender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One Combo Graphic Console Module can control a local computer and a matrix KVM switch(KM0832)
  • - Supports PS/2 and USB keyboards and mice(Console)
  • - Switch between your workstation computer and the matrix KVM switch
  • - New Graphical OSD-intuitive, easy-to-use graphical On Screen Display to manage servers
  • - Automatically scan attached servers at regular intervals
  • - Supports three-level user access control with password authentication for enhanced security protection
  • - Connects to matrix KVM switch via Cat 5e cable or higher
  • - Superior video quality-2048 x 1536 @ 60Hz for up to 10m for local computer; 1024 x 768 @ 60Hz for up to 300 meters from Combo Graphic Console Module to KVM adapter cable
  • - Full-screen graphical OSD (800 x 600, 16-bit color)
  • - Automatic video gain control
  • - Manual video gain control for fine tuning
  • - Convenient computer selection via intuitive hotkey combinations or graphical OSD menus
  • - Supports Logitech and Microsoft wireless mice
  • - LCD, VGA, SVGA, XGA, and MultiSync support; DDC2B (local computer)
  • - No software to install
  • - Built-in ASIC for greater reliability and compatibility
  • - Free lifetime flash firmware upgrades
Long product name ATEN KA9233 console extender :
The short editorial description of ATEN KA9233 console extender

Combo Graphic Console Module
More>>>
ATEN KA9233 console extender:
The official marketing text of ATEN KA9233 console extender as supplied by the manufacturer

The KA9233 Combo Graphic Console Module offers secure access to the servers in a Matrix KVM Switch(KM0832) from a PS/2 or USB console (monitor, keyboard, and mouse) up to 300 meters away. It provides an extra computer port for integration with a computer workstation, enabling users to seamlessly switch between the local computer and the servers in the Matrix KVM Switch. The KA9233 also features an intuitive graphical user interface, the Graphical OSD, with easy-to-use menus and icons that enable easy access and efficient management.

Short summary description ATEN KA9233 console extender:
This short summary of the ATEN KA9233 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9233, 8.46" (215 mm), 6.54" (166 mm), 1.77" (45 mm), 2.65 lbs (1.2 kg), 0 - 50 °C, -20 - 60 °C

Long summary description ATEN KA9233 console extender:
This is an auto-generated long summary of ATEN KA9233 console extender based on the first three specs of the first five spec groups.

ATEN KA9233. Width: 8.46" (215 mm), Depth: 6.54" (166 mm), Height: 1.77" (45 mm)

Technical details
Maximum transfer distance
11811" (300 m)
Product color
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
2
PS/2 ports quantity
2
KVM switch ports quantity
1
DC-in jack
Yes
Weight & dimensions
Width
8.46" (215 mm)
Depth
6.54" (166 mm)
Height
1.77" (45 mm)
Weight
2.65 lbs (1.2 kg)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Article code product Stock Price from
ATEN KA9222A console extender ATEN KA9222A console extender
(show image)
KA9222A KA9222A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)