location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0404 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0404
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0404 show
Show alternative article codes used in the online market place
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:02:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0404 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Each of the 4 video outs can toggle between Source 1 and Source 4 using front panel pushbuttons.
  • - Audio enabled.
  • - Duplicate and enhance video signals to up to 65 m (max.) *
  • - Expandable: Cascade to ATEN's video splitters to support hundreds of video displays.
  • - With up to 300 MHz Video Bandwidth.
  • - OS Support: Windows 2000, Windows XP, Linux, Mac and Sun
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
Long product name ATEN VS0404 video switch VGA :
The short editorial description of ATEN VS0404 video switch VGA

4-Port Video Matrix Switch ( 4 inputs 4 outputs)
More>>>
ATEN VS0404 video switch VGA:
The official marketing text of ATEN VS0404 video switch VGA as supplied by the manufacturer

The VS0404 Video Matrix Switch allows video and audio from 4 computers to be routed to 4 monitors, projectors and speakers. Ideal for presentations and applications where information from multiple computers is being delivered to multiple destinations.

Short summary description ATEN VS0404 video switch VGA:
This short summary of the ATEN VS0404 video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0404, VGA, Metal, Silver, 2559.1" (65 m), 300 MHz, 1920 x 1440 pixels

Long summary description ATEN VS0404 video switch VGA:
This is an auto-generated long summary of ATEN VS0404 video switch VGA based on the first three specs of the first five spec groups.

ATEN VS0404. Video port type: VGA. Material: Metal, Product color: Silver, Maximum operating distance: 2559.1" (65 m). Power consumption (typical): 7.16 W. Weight: 31.4 oz (890 g), Dimensions (WxDxH): 10.2 x 2.95 x 1.77" (260 x 75 x 45 mm). Cables included: VGA

Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
8
DC-in jack
Yes
Features
Material
Metal
Product color
Silver
HDCP
No
Maximum operating distance
2559.1" (65 m)
LED indicators
Yes
Bandwidth
300 MHz
Maximum resolution
1920 x 1440 pixels
Power
Power consumption (typical)
7.16 W
Weight & dimensions
Weight
31.4 oz (890 g)
Dimensions (WxDxH)
10.2 x 2.95 x 1.77" (260 x 75 x 45 mm)
Packaging content
Quick start guide
Yes
Handheld remote control
No
Manual
Yes
Cables included
VGA
AC adapter included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS491 video switch VGA ATEN VS491 video switch VGA
(show image)
VS491 VS491 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0808T video switch VGA ATEN VM0808T video switch VGA
(show image)
VM0808T VM0808T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 video switch DVI ATEN VS461 video switch DVI
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)