location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polk Audio RC65i Black, White Wired 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polk Audio Check ‘Polk Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC65i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW0065-A
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Polk Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polk Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 15:55:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Polk Audio RC65i Black, White Wired 100 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 W
  • - Number of drivers: 2 32 - 20000 Hz 8 Ω
  • - Black, White
Long product name Polk Audio RC65i Black, White Wired 100 W :
The short editorial description of Polk Audio RC65i Black, White Wired 100 W

32Hz - 20kHz, 8 ohms, 89 dB, 20-100 watts per channel
More>>>
Short summary description Polk Audio RC65i Black, White Wired 100 W:
This short summary of the Polk Audio RC65i Black, White Wired 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Polk Audio RC65i, Wired, 100 W, 32 - 20000 Hz, 8 Ω, Black, White

Long summary description Polk Audio RC65i Black, White Wired 100 W:
This is an auto-generated long summary of Polk Audio RC65i Black, White Wired 100 W based on the first three specs of the first five spec groups.

Polk Audio RC65i. Recommended usage: Speaker set unit. Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 100 W, Frequency range: 32 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 89 dB. Product color: Black, White